Optoisolator Transistor Output 3750Vrms 2 Channel 8-SO
Optoisolator Transistor Output 3750Vrms 2 Channel 8-SO
Optoisolator Transistor Output 3750Vrms 2 Channel 8-SO
OPTOCOUPLER, TRANSISTOR, 2CH/0.025A/SOIC ROHS COMPLIANT: YES
High Speed Optocouplers 1MBd 2Ch 16mA
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 516-2698-2-ND | 25AK0693 | HCPL-0530-500E |
| Product Name | Transistor, Photovoltaic Output Optoisolators | Optocoupler, Transistor, 2Ch/0.025A/soic Rohs Compliant Broadcom | High Speed Optocouplers |
| Input | DC | ||
| Output | Phototransistor | ||
| Package Type | "8-SOIC (0.154"", 3.90mm Width)" |