Optoisolator MOSFET Output 7500Vpk 1 Channel 6-DIP
OPTOCOUPLER, TRANSISTOR, 7.5KV, DIP-6; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:6Pins; Forward Current If Max:60mA; Isolation Voltage:7.5kV; CTR Min:-; Collector Emitter Voltage V(br)ceo:- RoHS Compliant: Yes
MOSFET Output Optocouplers FET Bilateral analog
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers |
| Product Number | H11F3VM-ND | 78M1384 | H11F3VM |
| Product Name | Transistor, Photovoltaic Output Optoisolators | Optocoupler, Transistor, 7.5Kv, Dip-6; No. Of Channels Onsemi | MOSFET Output Optocouplers |
| Input | DC | ||
| Output | MOSFET | ||
| Package Type | "6-DIP (0.300"", 7.62mm)" | ||
| Mounting Option | Through Hole | DIP |