Optoisolator MOSFET Output 7500Vpk 1 Channel 6-SMD
MOSFET Output Optocouplers FET Bilateral analog
OPTOCOUPLER, TRANSISTOR, 7.5KV, SMDIP-6; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:6Pins; Forward Current If Max:60mA; Isolation Voltage:7.5kV; CTR Min:-; Collector Emitter Voltage V(br)ceo:- RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | H11F3SVM-ND | 8629280 | 8629280P | H11F3SVM | 78M1383 |
| Product Name | Transistor, Photovoltaic Output Optoisolators | Optocouplers | Optocouplers | MOSFET Output Optocouplers | Optocoupler, Transistor, 7.5Kv, Smdip-6; No. Of Channels Onsemi |
| Input | DC | DC | DC | ||
| Output | MOSFET | Fet | |||
| Package Type | 6-SMD, Gull Wing | ||||
| Mounting Option | Surface Mount | Surface mount | DIP | Surface Mount DIP | |
| Isolation Voltage | 4170 volts | 7500 volts |