onsemi Logic Output Optoisolators H11N1VM

Description
Logic Output Optoisolator 5MHz Open Collector 4170Vrms 1 Channel CMTI 6-DIP
Request a Quote Datasheet
Description
Logic Output Optoisolator 5MHz Open Collector 4170Vrms 1 Channel CMTI 6-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic Output Optoisolators - H11N1VM-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
H11N1VM-ND
Logic Output Optoisolators H11N1VM-ND
Logic Output Optoisolator 5MHz Open Collector 4170Vrms 1 Channel CMTI 6-DIP

Logic Output Optoisolator 5MHz Open Collector 4170Vrms 1 Channel CMTI 6-DIP

Buy Now Datasheet
Singapore, Singapore
Signal Isolator and Optocoupler
902-H11N1VM
Signal Isolator and Optocoupler 902-H11N1VM
High Speed Optocouplers Optocoupler LC Schmitt Trigger Product overview: H11N1VM from Fairchild (onsemi) is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-H11N1VM can be used for catalog matching and distributor lookup.

High Speed Optocouplers Optocoupler LC Schmitt Trigger Product overview: H11N1VM from Fairchild (onsemi) is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-H11N1VM can be used for catalog matching and distributor lookup.

Supplier's Site
Sheung Wan, Hong Kong
High Speed Optocouplers
H11N1VM
High Speed Optocouplers H11N1VM
High Speed Optocouplers Optocoupler LC Schmitt Trigger

High Speed Optocouplers Optocoupler LC Schmitt Trigger

Buy Now Datasheet
Optocoupler, 5Mhz, 4.17Kv, Dip-6; No. Of Channels Onsemi - 82C5702 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, 5Mhz, 4.17Kv, Dip-6; No. Of Channels Onsemi
82C5702
Optocoupler, 5Mhz, 4.17Kv, Dip-6; No. Of Channels Onsemi 82C5702
OPTOCOUPLER, 5MHZ, 4.17KV, DIP-6; No. of Channels:1 Channel; Isolation Voltage:4.17kV; Data Rate:5Mbps; Optocoupler Case Style:DIP; No. of Pins:6Pins; Product Range:- RoHS Compliant: Yes

OPTOCOUPLER, 5MHZ, 4.17KV, DIP-6; No. of Channels:1 Channel; Isolation Voltage:4.17kV; Data Rate:5Mbps; Optocoupler Case Style:DIP; No. of Pins:6Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers Optocouplers
Product Number H11N1VM-ND 902-H11N1VM H11N1VM 82C5702
Product Name Logic Output Optoisolators Signal Isolator and Optocoupler High Speed Optocouplers Optocoupler, 5Mhz, 4.17Kv, Dip-6; No. Of Channels Onsemi
Input DC
Output Open Collector Open Collector
Package Type "6-DIP (0.300"", 7.62mm)"
Mounting Option Through Hole Bulk DIP
Forward Current 30 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details
High Voltage Opto-Coupler - OC150HG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details
Isolators - Gate Drivers - 336-1907-5-ND - DigiKey
Specs
Package Type 14-VFLGA
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details