onsemi Transistor, Photovoltaic Output Optoisolators H11G2SR2M

Description
Optoisolator Darlington with Base Output 4170Vrms 1 Channel 6-SMD
Request a Quote Datasheet
Description
Optoisolator Darlington with Base Output 4170Vrms 1 Channel 6-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - H11G2SR2MCT-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
H11G2SR2MCT-ND
Transistor, Photovoltaic Output Optoisolators H11G2SR2MCT-ND
Optoisolator Darlington with Base Output 4170Vrms 1 Channel 6-SMD

Optoisolator Darlington with Base Output 4170Vrms 1 Channel 6-SMD

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - H11G2SR2MTR-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
H11G2SR2MTR-ND
Transistor, Photovoltaic Output Optoisolators H11G2SR2MTR-ND
Optoisolator Darlington with Base Output 4170Vrms 1 Channel 6-SMD

Optoisolator Darlington with Base Output 4170Vrms 1 Channel 6-SMD

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - H11G2SR2MDKR-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
H11G2SR2MDKR-ND
Transistor, Photovoltaic Output Optoisolators H11G2SR2MDKR-ND
Optoisolator Darlington with Base Output 4170Vrms 1 Channel 6-SMD

Optoisolator Darlington with Base Output 4170Vrms 1 Channel 6-SMD

Buy Now Datasheet
Opto Cplr, Photodarlington O/p, Smd-6; No. Of Channels Onsemi - 95W3248 - Newark, An Avnet Company
Chicago, IL, United States
Opto Cplr, Photodarlington O/p, Smd-6; No. Of Channels Onsemi
95W3248
Opto Cplr, Photodarlington O/p, Smd-6; No. Of Channels Onsemi 95W3248
OPTO CPLR, PHOTODARLINGTON O/P, SMD-6; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:6Pins; Forward Current If Max:60mA; Isolation Voltage:7.5kV; CTR Min:500%; Collector Emitter Voltage RoHS Compliant: Yes

OPTO CPLR, PHOTODARLINGTON O/P, SMD-6; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:6Pins; Forward Current If Max:60mA; Isolation Voltage:7.5kV; CTR Min:500%; Collector Emitter Voltage RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Transistor Output Optocouplers
H11G2SR2M
Transistor Output Optocouplers H11G2SR2M
Transistor Output Optocouplers Hi Volt Photodarling

Transistor Output Optocouplers Hi Volt Photodarling

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers
Product Number H11G2SR2MCT-ND 95W3248 H11G2SR2M
Product Name Transistor, Photovoltaic Output Optoisolators Opto Cplr, Photodarlington O/p, Smd-6; No. Of Channels Onsemi Transistor Output Optocouplers
Input DC
Output Photodarlington
Package Type 6-SMD, Gull Wing
Mounting Option Surface Mount Surface Mount DIP
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 448-1ED3121MU12HXUMA1TR-ND - DigiKey
Specs
Package Type "8-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 1200 volts
View Details
High Voltage Opto-Diode - OZ100SG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Mounting Option Axial Lead
View Details