onsemi Transistor, Photovoltaic Output Optoisolators H11F3SR2VM

Description
Optoisolator MOSFET Output 7500Vpk 1 Channel 6-SMD
Request a Quote Datasheet
Description
Optoisolator MOSFET Output 7500Vpk 1 Channel 6-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - 488-H11F3SR2VM-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
488-H11F3SR2VM-ND
Transistor, Photovoltaic Output Optoisolators 488-H11F3SR2VM-ND
Optoisolator MOSFET Output 7500Vpk 1 Channel 6-SMD

Optoisolator MOSFET Output 7500Vpk 1 Channel 6-SMD

Buy Now Datasheet
 - H11F3SR2VM - Rochester Electronics
Newburyport, MA, United States
FET Output Optocoupler, 7500V Isolation

FET Output Optocoupler, 7500V Isolation

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET Output Optocouplers
H11F3SR2VM
MOSFET Output Optocouplers H11F3SR2VM
MOSFET Output Optocouplers FET Bilateral analog

MOSFET Output Optocouplers FET Bilateral analog

Buy Now Datasheet
Optocoupler, Transistor, 7.5Kv, Smdip-6; No. Of Channels Onsemi - 78M1382 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Transistor, 7.5Kv, Smdip-6; No. Of Channels Onsemi
78M1382
Optocoupler, Transistor, 7.5Kv, Smdip-6; No. Of Channels Onsemi 78M1382
OPTOCOUPLER, TRANSISTOR, 7.5KV, SMDIP-6; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:6Pins; Forward Current If Max:60mA; Isolation Voltage:7.5kV; CTR Min:-; Collector Emitter Voltage V(br)ceo:- RoHS Compliant: Yes

OPTOCOUPLER, TRANSISTOR, 7.5KV, SMDIP-6; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:6Pins; Forward Current If Max:60mA; Isolation Voltage:7.5kV; CTR Min:-; Collector Emitter Voltage V(br)ceo:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Rochester Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers Optocouplers
Product Number 488-H11F3SR2VM-ND H11F3SR2VM H11F3SR2VM 78M1382
Product Name Transistor, Photovoltaic Output Optoisolators MOSFET Output Optocouplers Optocoupler, Transistor, 7.5Kv, Smdip-6; No. Of Channels Onsemi
Input DC
Output MOSFET
Package Type 6-SMD, Gull Wing
Mounting Option Surface Mount Surface Mount DIP
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 448-1ED3144MC12HXUMA1TR-ND - DigiKey
Specs
Package Type "8-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 3000 volts
View Details
High Voltage Opto-Coupler - OC200G - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details