High Speed Optocouplers Optocoupler LC Schmitt Trigger Product overview: H11N1SR2M from Fairchild (onsemi) is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-H11N1SR2M can be used for catalog matching and distributor lookup.
Logic Output Optoisolator 5MHz Open Collector 4170Vrms 1 Channel CMTI 6-SMD
Logic Output Optoisolator 5MHz Open Collector 4170Vrms 1 Channel CMTI 6-SMD
Logic Output Optoisolator 5MHz Open Collector 4170Vrms 1 Channel CMTI 6-SMD
OPTOCOUPLER, DIGITAL, 4.17KV, SMDIP-6; No. of Channels:1 Channel; Isolation Voltage:4.17kV; Data Rate:-; Optocoupler Case Style:SMD; No. of Pins:6Pins; Product Range:- RoHS Compliant: Yes
High Speed Optocouplers Optocoupler LC Schmitt Trigger
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 902-H11N1SR2M | H11N1SR2MDKR-ND | 82C5697 | H11N1SR2M |
| Product Name | Signal Isolator and Optocoupler | Logic Output Optoisolators | Optocoupler, Digital, 4.17Kv, Smdip-6; No. Of Channels Onsemi | High Speed Optocouplers |
| Output | Open Collector | Open Collector | ||
| Mounting Option | Reel | Surface Mount | SMD | |
| Isolation Voltage | 5300 volts | 4170 volts | 4170 volts | |
| Input | DC | |||
| Package Type | 6-SMD, Gull Wing |