onsemi Transistor, Photovoltaic Output Optoisolators HCPL0531

Description
Optoisolator Transistor Output 2500Vrms 2 Channel 8-SOIC
Request a Quote Datasheet
Description
Optoisolator Transistor Output 2500Vrms 2 Channel 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - HCPL0531-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
HCPL0531-ND
Transistor, Photovoltaic Output Optoisolators HCPL0531-ND
Optoisolator Transistor Output 2500Vrms 2 Channel 8-SOIC

Optoisolator Transistor Output 2500Vrms 2 Channel 8-SOIC

Buy Now Datasheet
Optocoupler, Transistor, 2.5Kv, Soic-8; No. Of Channels Onsemi - 60J0975 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Transistor, 2.5Kv, Soic-8; No. Of Channels Onsemi
60J0975
Optocoupler, Transistor, 2.5Kv, Soic-8; No. Of Channels Onsemi 60J0975
OPTOCOUPLER, TRANSISTOR, 2.5KV, SOIC-8; No. of Channels:2 Channel; Optocoupler Case Style:SOIC; No. of Pins:8Pins; Forward Current If Max:25mA; Isolation Voltage:2.5kV; CTR Min:19%; Collector Emitter Voltage V(br)ceo:- RoHS Compliant: Yes

OPTOCOUPLER, TRANSISTOR, 2.5KV, SOIC-8; No. of Channels:2 Channel; Optocoupler Case Style:SOIC; No. of Pins:8Pins; Forward Current If Max:25mA; Isolation Voltage:2.5kV; CTR Min:19%; Collector Emitter Voltage V(br)ceo:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
High Speed Optocouplers
HCPL0531
High Speed Optocouplers HCPL0531
High Speed Optocouplers 1 Mbit/s SCHS Transistor Output

High Speed Optocouplers 1 Mbit/s SCHS Transistor Output

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers
Product Number HCPL0531-ND 60J0975 HCPL0531
Product Name Transistor, Photovoltaic Output Optoisolators Optocoupler, Transistor, 2.5Kv, Soic-8; No. Of Channels Onsemi High Speed Optocouplers
Input DC
Output Phototransistor
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 448-2EDR3148XQEXUMA1TR-ND - DigiKey
Specs
Package Type "14-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details
Solid State Relays - 1803049 - RS Components, Ltd.
Specs
Output Phototransistor; Transistor/triac
Approvals RoHS Compliant
Mounting Option Din rail
View Details
High Voltage Opto-Diode - OZ150SG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Mounting Option Axial Lead
View Details