Logic Output Optoisolator 1MHz Open Collector 4170Vrms 1 Channel CMTI 6-SMD
Logic Output Optoisolator 1MHz Open Collector 4170Vrms 1 Channel CMTI 6-SMD
Logic Output Optoisolator 1MHz Open Collector 4170Vrms 1 Channel CMTI 6-SMD
OPTOCOUPLER, SCHIMITT TRIGGER; No. of Channels:1 Channel; Isolation Voltage:7.5kV; Data Rate:-; Optocoupler Case Style:Surface Mount DIP; No. of Pins:6Pins; Product Range:-; Input Current:10mA; No. of Channels:1; Output Voltage:16V RoHS Compliant: Yes
Optocoupler Logic-Out Open Collector DC-IN 1-CH 6-Pin PDIP SMD White T/R
Logic Output Optocouplers Optocoupler Schmitt Trigger
3V~15V DC SOP-6-2.54mm Optocouplers - Logic Output ROHS
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Utmel Electronic Limited | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | H11L1SR2VMDKR-ND | 6712734 | 6712734P | 97K1811 | 598-H11L1SR2VM | H11L1SR2VM | H11L1SR2VM |
| Product Name | Logic Output Optoisolators | Optocouplers | Optocouplers | Optocoupler, Schimitt Trigger; No. Of Channels Onsemi | Optocoupler Logic-Out Open Collector DC-IN 1-CH 6-Pin PDIP SMD White T/R | Logic Output Optocouplers | Optocoupler/LED/Digital Tube/Photoelectric Device >> Optocouplers - Logic Output |
| Input | DC | DC | DC | 10mA | DC; DC | DC | |
| Output | Open Collector | Logic gate | Open Collector | ||||
| Package Type | 6-SMD, Gull Wing | Tape & Reel (TR) | |||||
| Mounting Option | Surface Mount | Surface mount | DIP | Surface Mount DIP | Surface Mount; 6-SMD, Gull Wing | ||
| Forward Current | 30 milliamps | 60 milliamps |