The Optocoupler, Gate Drive, 7.5kV, SMDIP-6 (part number 46AC0905) is designed for high-voltage isolation applications, featuring a maximum isolation voltage of 7.5kV. It utilizes a Gallium-Aluminum-Ars
FET O/P analogue optocoupler,H11F1SM,
Optoisolator MOSFET Output 7500Vpk 1 Channel 6-SMD
MOSFET Output Optocouplers ANALOG FET
OPTOCOUPLER, GATE DRIVE, 7.5KV, SMDIP-6; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:6Pins; Isolation Voltage:7.5kV; Product Range:H11FXM Series; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 456387 | H11F1SM-ND | H11F1SM | 46AC0905 |
| Product Name | Optocouplers | Transistor, Photovoltaic Output Optoisolators | MOSFET Output Optocouplers | Optocoupler, Gate Drive, 7.5Kv, Smdip-6; No. Of Channels Onsemi |
| Input | DC | DC | ||
| Output | Phototransistor; Transistor | MOSFET | ||
| Approvals | RoHS Compliant | |||
| Mounting Option | Surface mount | Surface Mount | Surface Mount DIP |