Broadcom Inc. Dual Channel, High Speed Optocouplers HCPL-0530

Description
The dual channel HCPL-0530 optocoupler contains a pair of light emitting diodes and integrated photodetectors with electrical insulation between input and output. Separate connection for the photodiode bias and output transistor collectors increase the speed up to a hundred times that of a conventional phototransistor coupler by reducing the base-collector capacitance. It is available in an industry standard SO-8 package. It is for use in TTL/COMS, TTL/LSTTL or wide bandwidth analog applications. Current transfer ratio (CTR) is 7% minimum at IF = 16 mA.
Request a Quote Datasheet
Description
The dual channel HCPL-0530 optocoupler contains a pair of light emitting diodes and integrated photodetectors with electrical insulation between input and output. Separate connection for the photodiode bias and output transistor collectors increase the speed up to a hundred times that of a conventional phototransistor coupler by reducing the base-collector capacitance. It is available in an industry standard SO-8 package. It is for use in TTL/COMS, TTL/LSTTL or wide bandwidth analog applications. Current transfer ratio (CTR) is 7% minimum at IF = 16 mA.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual Channel, High Speed Optocouplers - HCPL-0530 - Broadcom Inc.
San Jose, CA, USA
Dual Channel, High Speed Optocouplers
HCPL-0530
Dual Channel, High Speed Optocouplers HCPL-0530
The dual channel HCPL-0530 optocoupler contains a pair of light emitting diodes and integrated photodetectors with electrical insulation between input and output. Separate connection for the photodiode bias and output transistor collectors increase the speed up to a hundred times that of a conventional phototransistor coupler by reducing the base-collector capacitance. It is available in an industry standard SO-8 package. It is for use in TTL/COMS, TTL/LSTTL or wide bandwidth analog applications. Current transfer ratio (CTR) is 7% minimum at IF = 16 mA.

The dual channel HCPL-0530 optocoupler contains a pair of light emitting diodes and integrated photodetectors with electrical insulation between input and output.
Separate connection for the photodiode bias and output transistor collectors increase the speed up to a hundred times that of a conventional phototransistor coupler by reducing the base-collector capacitance.

It is available in an industry standard SO-8 package. It is for use in TTL/COMS, TTL/LSTTL or wide bandwidth analog applications. Current transfer ratio (CTR) is 7% minimum at IF = 16 mA.

Supplier's Site
Transistor, Photovoltaic Output Optoisolators - 516-1043-5-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
516-1043-5-ND
Transistor, Photovoltaic Output Optoisolators 516-1043-5-ND
Optoisolator Transistor Output 3750Vrms 2 Channel 8-SO

Optoisolator Transistor Output 3750Vrms 2 Channel 8-SO

Buy Now Datasheet
Sheung Wan, Hong Kong
High Speed Optocouplers
HCPL-0530
High Speed Optocouplers HCPL-0530
High Speed Optocouplers 1MBd 2Ch 16mA

High Speed Optocouplers 1MBd 2Ch 16mA

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers
Product Number HCPL-0530 516-1043-5-ND HCPL-0530
Product Name Dual Channel, High Speed Optocouplers Transistor, Photovoltaic Output Optoisolators High Speed Optocouplers
Input DC DC
Output Photodiode Phototransistor
Approvals UL, CSA, IEC/EN/DIN EN 60747-5-2
Package Type SO-8 Package "8-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
Isolators - Gate Drivers - 863-SI8235BC-AS1RTR-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
View Details