Logic Output Optoisolator 1MHz Open Collector 4170Vrms 1 Channel CMTI 6-SMD
Logic Output Optocouplers Optocoupler Schmitt Trigger
OPTOCOUPLER, SCHMITT TRIGGER, 7.5KV; No. of Channels:1 Channel; Isolation Voltage:7.5kV; Data Rate:-; Optocoupler Case Style:Surface Mount DIP; No. of Pins:6Pins; Product Range:-; Input Current:60mA; No. of Channels:1Channels RoHS Compliant: Yes
OPTO CPLR, SCHMITT TRIGGER, 7.5KV, SMD; No. of Channels:1 Channel; Isolation Voltage:7.5kV; Data Rate:-; Optocoupler Case Style:Surface Mount DIP; No. of Pins:6Pins; Product Range:-; SVHC:No SVHC (27-Jun-2018); Input Current:60mA; RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 8076617 | 8076617P | H11L1SVM-ND | H11L1SVM | 34C0852 |
| Product Name | Optocouplers | Optocouplers | Logic Output Optoisolators | Logic Output Optocouplers | Optocoupler, Schmitt Trigger, 7.5Kv; No. Of Channels Onsemi |
| Input | DC | DC | DC | 60mA | |
| Output | Logic gate | Open Collector | |||
| Approvals | RoHS Compliant | RoHS Compliant | |||
| Mounting Option | Surface mount | MDIP | Surface Mount | Surface Mount DIP | |
| Rise Time | 0.1000 µs | 0.1000 µs | 0.1000 µs |