Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1042220-H11N2SM
Packaging: Tube/Rail
Mounting: SMD (SMT)
Output Type: Open Collector
Data Rate: 5MHz
Forward Voltage: 1.4V
Input Type: DC
Number of Channels: 1
Inputs - Side 1/Side 2: 1/0
Propagation Delay tpLH / tpHL (Max): 330ns, 330ns
Isolation Voltage: 4170Vrms
Categories: Isolators
Temperature Range - Operating: -40°C to 85°C
Case / Package: 6-SMD
Supply Voltage - Operating: 4 V to 15 V
Rise and Fall Time: 7.5ns, 12ns
Channel Output Current: 50mA
Continuous forward current- Max: 30mA
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs
Logic Output Optoisolator 5MHz Open Collector 4170Vrms 1 Channel CMTI 6-SMD
Schmitt Trigger Optocoupler, 1-Ch, 7.5kV Isolation, 5Mbps, SMD Product overview: H11N2SM from onsemi is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 7.5kV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, SMD, 7.5kV, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-H11N2SM can be used for catalog matching and distributor lookup.
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 1042220-H11N2SM | H11N2SM-ND | 902-H11N2SM |
| Product Name | Optoisolators - Logic Output - H11N2SM | Logic Output Optoisolators | SMD 7.5kV Signal Isolator and Optocoupler |
| Input | DC; DC | DC | DC |
| Output | Open Collector | Open Collector | |
| Mounting Option | Surface Mount; 6-SMD | Surface Mount | Bulk |
| Forward Current | 30 milliamps | 30 milliamps | |
| Isolation Voltage | 4170 volts | 4170 volts | 7500 volts |