Single-Channel High Speed Transistor Output Optocoupler
Optoisolator Transistor with Base Output 2500Vrms 1 Channel 8-SOIC
Optoisolator Transistor with Base Output 2500Vrms 1 Channel 8-SOIC
Optoisolator Transistor with Base Output 2500Vrms 1 Channel 8-SOIC
High Speed Optocouplers HS Optocoupler 1Ch Transistor
OPTOCOUPLER, TRANSISTOR, 2.5KV, SOIC-8; No. of Channels:1 Channel; Optocoupler Case Style:SOIC; No. of Pins:8Pins; Forward Current If Max:25mA; Isolation Voltage:2.5kV; CTR Min:19%; Collector Emitter Voltage V(br)ceo:- RoHS Compliant: Yes
| Rochester Electronics | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | HCPL0501R2V | HCPL0501R2VDKR-ND | HCPL0501R2V | 84H5873 |
| Product Name | Transistor, Photovoltaic Output Optoisolators | High Speed Optocouplers | Optocoupler, Transistor, 2.5Kv, Soic-8; No. Of Channels Onsemi | |
| Input | DC | |||
| Output | Phototransistor | |||
| Package Type | "8-SOIC (0.154"", 3.90mm Width)" | |||
| Mounting Option | Surface Mount | SOIC |