Broadcom Inc. Transistor, Photovoltaic Output Optoisolators HCPL-053L-500E

Description
Optoisolator Transistor Output 3750Vrms 2 Channel 8-SO
Request a Quote Datasheet
Description
Optoisolator Transistor Output 3750Vrms 2 Channel 8-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - 516-3223-1-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
516-3223-1-ND
Transistor, Photovoltaic Output Optoisolators 516-3223-1-ND
Optoisolator Transistor Output 3750Vrms 2 Channel 8-SO

Optoisolator Transistor Output 3750Vrms 2 Channel 8-SO

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - 516-3223-6-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
516-3223-6-ND
Transistor, Photovoltaic Output Optoisolators 516-3223-6-ND
Optoisolator Transistor Output 3750Vrms 2 Channel 8-SO

Optoisolator Transistor Output 3750Vrms 2 Channel 8-SO

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - 516-3223-2-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
516-3223-2-ND
Transistor, Photovoltaic Output Optoisolators 516-3223-2-ND
Optoisolator Transistor Output 3750Vrms 2 Channel 8-SO

Optoisolator Transistor Output 3750Vrms 2 Channel 8-SO

Buy Now Datasheet
Optocoupler, Transistor, 3.75Kv, Soic-8; No. Of Channels Broadcom - 71AC2983 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Transistor, 3.75Kv, Soic-8; No. Of Channels Broadcom
71AC2983
Optocoupler, Transistor, 3.75Kv, Soic-8; No. Of Channels Broadcom 71AC2983
OPTOCOUPLER, TRANSISTOR, 3.75KV, SOIC-8; No. of Channels:2 Channel; Optocoupler Case Style:SOIC; No. of Pins:8Pins; Forward Current If Max:25mA; Isolation Voltage:3.75kV; CTR Min:19%; Collector Emitter Voltage V(br)ceo:-; Product RoHS Compliant: Yes

OPTOCOUPLER, TRANSISTOR, 3.75KV, SOIC-8; No. of Channels:2 Channel; Optocoupler Case Style:SOIC; No. of Pins:8Pins; Forward Current If Max:25mA; Isolation Voltage:3.75kV; CTR Min:19%; Collector Emitter Voltage V(br)ceo:-; Product RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
High Speed Optocouplers
HCPL-053L-500E
High Speed Optocouplers HCPL-053L-500E
High Speed Optocouplers 1MBd 2Ch 16mA

High Speed Optocouplers 1MBd 2Ch 16mA

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers
Product Number 516-3223-1-ND 71AC2983 HCPL-053L-500E
Product Name Transistor, Photovoltaic Output Optoisolators Optocoupler, Transistor, 3.75Kv, Soic-8; No. Of Channels Broadcom High Speed Optocouplers
Input DC
Output Phototransistor
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - SI8230AB-B-IS-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 448-1ED3140MU12FXUMA1TR-ND - DigiKey
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 3000 volts
View Details
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details