onsemi Logic Output Optoisolators H11L2TM

Description
Logic Output Optoisolator 1MHz Open Collector 4170Vrms 1 Channel CMTI 6-DIP
Request a Quote Datasheet
Description
Logic Output Optoisolator 1MHz Open Collector 4170Vrms 1 Channel CMTI 6-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic Output Optoisolators - H11L2TM-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
H11L2TM-ND
Logic Output Optoisolators H11L2TM-ND
Logic Output Optoisolator 1MHz Open Collector 4170Vrms 1 Channel CMTI 6-DIP

Logic Output Optoisolator 1MHz Open Collector 4170Vrms 1 Channel CMTI 6-DIP

Buy Now Datasheet
Singapore, Singapore
7.5kV 50mA DIP Signal Isolator and Optocoupler
902-H11L2TM
7.5kV 50mA DIP Signal Isolator and Optocoupler 902-H11L2TM
Optocoupler, 1-CH, DC-IN, 7.5kV Iso, DIP, 50mA Out Product overview: H11L2TM from onsemi is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7.5kV, 50mA, DIP. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 7.5kV, 50mA, DIP, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-H11L2TM can be used for catalog matching and distributor lookup.

Optocoupler, 1-CH, DC-IN, 7.5kV Iso, DIP, 50mA Out Product overview: H11L2TM from onsemi is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7.5kV, 50mA, DIP. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 7.5kV, 50mA, DIP, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-H11L2TM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Optocouplers Optocouplers
Product Number H11L2TM-ND 902-H11L2TM
Product Name Logic Output Optoisolators 7.5kV 50mA DIP Signal Isolator and Optocoupler
Input DC DC
Output Open Collector
Package Type "6-DIP (0.400"", 10.16mm)"
Mounting Option Through Hole Bulk
Forward Current 30 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 1803062 - RS Components, Ltd.
Specs
Output Phototransistor; Transistor/triac
Approvals RoHS Compliant
Mounting Option Through Hole; Plug in
View Details
Isolators - Gate Drivers - 448-1ED3320MC12NXUMA1CT-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details
TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details
Isolators - Gate Drivers - SI8232AD-D-IS-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5000 volts
View Details