Manufacturer: Broadcom Limited
Win Source Part Number: 873303-HCPL-0466-060
Operating Temperature Range: -40°C ~ 100°C
Features: Logic Output Optoisolator - Open Collector, Schottky Clamped 3750Vrms 1 Channel 15kV/µs CMTI 8-SO Tall
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: HCPL-0466
Categories: Isolators
Case / Package: 8-SO Tall
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.8000
1-Ch Optocoupler, 3.75kV Iso, 1Mbps, SOIC, Logic Output Product overview: HCPL-0466-060E from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75kV, SOIC. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 3.75kV, SOIC, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-HCPL-0466-060E can be used for catalog matching and distributor lookup.
Logic Output Optoisolator Open Collector, Schottky Clamped 3750Vrms 1 Channel 15kV/µs CMTI 8-SO Tall
Logic Output Optocouplers 1MBd 1Ch 16mA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 873303-HCPL-0466-060E | 902-HCPL-0466-060E | HCPL-0466-060E-ND | HCPL-0466-060E |
| Product Name | Optoisolators - Logic Output - HCPL-0466-060E | 3.75kV SOIC Signal Isolator and Optocoupler | Logic Output Optoisolators | Logic Output Optocouplers |
| Mounting Option | Surface Mount; 8-SO Tall | Rail/Tube | Surface Mount | |
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | ||
| Input | DC | DC | ||
| Isolation Voltage | 3750 volts | 3750 volts |