onsemi Logic Output Optoisolators H11L2M

Description
Logic Output Optoisolator 1MHz Open Collector 4170Vrms 1 Channel CMTI 6-DIP
Request a Quote Datasheet
Description
Logic Output Optoisolator 1MHz Open Collector 4170Vrms 1 Channel CMTI 6-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic Output Optoisolators - H11L2M-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
H11L2M-ND
Logic Output Optoisolators H11L2M-ND
Logic Output Optoisolator 1MHz Open Collector 4170Vrms 1 Channel CMTI 6-DIP

Logic Output Optoisolator 1MHz Open Collector 4170Vrms 1 Channel CMTI 6-DIP

Buy Now Datasheet
Optoisolators - Logic Output - H11L2M - 1042198-H11L2M - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Logic Output - H11L2M
1042198-H11L2M
Optoisolators - Logic Output - H11L2M 1042198-H11L2M
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1042198-H11L2M Packaging: Tube/Rail Mounting: Through Hole Output Type: Open Collector Data Rate: 1MHz Forward Voltage: 1.2V Input Type: DC Number of Channels: 1 Inputs - Side 1/Side 2: 1/0 Propagation Delay tpLH / tpHL (Max): 4μs, 4μs Isolation Voltage: 4170Vrms Categories: Isolators Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 6-DIP Supply Voltage - Operating: 3 V to 15 V Rise and Fall Time: 100ns, 100ns Channel Output Current: 50mA Continuous forward current- Max: 30mA Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1042198-H11L2M
Packaging: Tube/Rail
Mounting: Through Hole
Output Type: Open Collector
Data Rate: 1MHz
Forward Voltage: 1.2V
Input Type: DC
Number of Channels: 1
Inputs - Side 1/Side 2: 1/0
Propagation Delay tpLH / tpHL (Max): 4μs, 4μs
Isolation Voltage: 4170Vrms
Categories: Isolators
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 6-DIP
Supply Voltage - Operating: 3 V to 15 V
Rise and Fall Time: 100ns, 100ns
Channel Output Current: 50mA
Continuous forward current- Max: 30mA
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Output Optocouplers
H11L2M
Logic Output Optocouplers H11L2M
Logic Output Optocouplers Optocoupler LC Schmitt Trigger

Logic Output Optocouplers Optocoupler LC Schmitt Trigger

Buy Now Datasheet
Optocoupler, Schmitt Trigger, 7500Vrms; No. Of Channels Onsemi - 72K8645 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Schmitt Trigger, 7500Vrms; No. Of Channels Onsemi
72K8645
Optocoupler, Schmitt Trigger, 7500Vrms; No. Of Channels Onsemi 72K8645
OPTOCOUPLER, SCHMITT TRIGGER, 7500VRMS; No. of Channels:1 Channel; Isolation Voltage:7.5kV; Data Rate:-; Optocoupler Case Style:DIP; No. of Pins:6Pins; Product Range:-; Input Current:10mA; Input Current Max:10mA; No. of Channels:1 RoHS Compliant: Yes

OPTOCOUPLER, SCHMITT TRIGGER, 7500VRMS; No. of Channels:1 Channel; Isolation Voltage:7.5kV; Data Rate:-; Optocoupler Case Style:DIP; No. of Pins:6Pins; Product Range:-; Input Current:10mA; Input Current Max:10mA; No. of Channels:1 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers Optocouplers
Product Number H11L2M-ND 1042198-H11L2M H11L2M 72K8645
Product Name Logic Output Optoisolators Optoisolators - Logic Output - H11L2M Logic Output Optocouplers Optocoupler, Schmitt Trigger, 7500Vrms; No. Of Channels Onsemi
Input DC DC; DC 10mA
Output Open Collector Open Collector
Package Type "6-DIP (0.300"", 7.62mm)"
Mounting Option Through Hole 6-DIP DIP
Forward Current 30 milliamps 30 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
High Voltage Opto-Coupler - OC200HG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details
Isolators - Gate Drivers - 336-4679-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details