onsemi Transistor, Photovoltaic Output Optoisolators H11F3SR2M

Description
Optoisolator MOSFET Output 7500Vpk 1 Channel 6-SMD
Request a Quote Datasheet
Description
Optoisolator MOSFET Output 7500Vpk 1 Channel 6-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - H11F3SR2MCT-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
H11F3SR2MCT-ND
Transistor, Photovoltaic Output Optoisolators H11F3SR2MCT-ND
Optoisolator MOSFET Output 7500Vpk 1 Channel 6-SMD

Optoisolator MOSFET Output 7500Vpk 1 Channel 6-SMD

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - H11F3SR2MTR-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
H11F3SR2MTR-ND
Transistor, Photovoltaic Output Optoisolators H11F3SR2MTR-ND
Optoisolator MOSFET Output 7500Vpk 1 Channel 6-SMD

Optoisolator MOSFET Output 7500Vpk 1 Channel 6-SMD

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - H11F3SR2MDKR-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
H11F3SR2MDKR-ND
Transistor, Photovoltaic Output Optoisolators H11F3SR2MDKR-ND
Optoisolator MOSFET Output 7500Vpk 1 Channel 6-SMD

Optoisolator MOSFET Output 7500Vpk 1 Channel 6-SMD

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET Output Optocouplers
H11F3SR2M
MOSFET Output Optocouplers H11F3SR2M
MOSFET Output Optocouplers FET Bilateral analog

MOSFET Output Optocouplers FET Bilateral analog

Buy Now Datasheet
Optocoupler, Transistor, 7.5Kv, Smdip-6; No. Of Channels Onsemi - 78M1381 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Transistor, 7.5Kv, Smdip-6; No. Of Channels Onsemi
78M1381
Optocoupler, Transistor, 7.5Kv, Smdip-6; No. Of Channels Onsemi 78M1381
OPTOCOUPLER, TRANSISTOR, 7.5KV, SMDIP-6; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:6Pins; Forward Current If Max:60mA; Isolation Voltage:7.5kV; CTR Min:-; Collector Emitter Voltage V(br)ceo:- RoHS Compliant: Yes

OPTOCOUPLER, TRANSISTOR, 7.5KV, SMDIP-6; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:6Pins; Forward Current If Max:60mA; Isolation Voltage:7.5kV; CTR Min:-; Collector Emitter Voltage V(br)ceo:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers
Product Number H11F3SR2MCT-ND H11F3SR2M 78M1381
Product Name Transistor, Photovoltaic Output Optoisolators MOSFET Output Optocouplers Optocoupler, Transistor, 7.5Kv, Smdip-6; No. Of Channels Onsemi
Input DC
Output MOSFET
Package Type 6-SMD, Gull Wing
Mounting Option Surface Mount Surface Mount DIP
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Transistor, Photovoltaic Output Optoisolators - PVI5050-ND - DigiKey
Specs
Input DC
Output Photocell
Package Type "8-DIP (0.300"", 7.62mm), 6 Leads"
View Details
High Voltage Opto-Coupler - OC150G - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details