Broadcom Inc. Dual Channel, High Speed Optocouplers HCPL-0534

Description
These dual channel optocouplers contains a pair of light emitting diodes and integrated photodetectors with electrical insulation between input and output. Applications include high speed TTL isolation and power module interfaces. Separate connection for the photodiode bias and output transistor collectors increase the speed up to a hundred times that of a conventional phototransistor coupler by reducing the base-collector capacitance. It is available in an industry standard SO-8 package. It is an HCPL-0531 with increased common mode transient immunity of 15,000 V/ms minimum at VCM = 1500 V guaranteed.
Request a Quote Datasheet
Description
These dual channel optocouplers contains a pair of light emitting diodes and integrated photodetectors with electrical insulation between input and output. Applications include high speed TTL isolation and power module interfaces. Separate connection for the photodiode bias and output transistor collectors increase the speed up to a hundred times that of a conventional phototransistor coupler by reducing the base-collector capacitance. It is available in an industry standard SO-8 package. It is an HCPL-0531 with increased common mode transient immunity of 15,000 V/ms minimum at VCM = 1500 V guaranteed.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual Channel, High Speed Optocouplers - HCPL-0534 - Broadcom Inc.
San Jose, CA, USA
Dual Channel, High Speed Optocouplers
HCPL-0534
Dual Channel, High Speed Optocouplers HCPL-0534
These dual channel optocouplers contains a pair of light emitting diodes and integrated photodetectors with electrical insulation between input and output. Applications include high speed TTL isolation and power module interfaces. Separate connection for the photodiode bias and output transistor collectors increase the speed up to a hundred times that of a conventional phototransistor coupler by reducing the base-collector capacitance. It is available in an industry standard SO-8 package. It is an HCPL-0531 with increased common mode transient immunity of 15,000 V/ms minimum at VCM = 1500 V guaranteed.

These dual channel optocouplers contains a pair of light emitting diodes and integrated photodetectors with electrical insulation between input and output. Applications include high speed TTL isolation and power module interfaces.
Separate connection for the photodiode bias and output transistor collectors increase the speed up to a hundred times that of a conventional phototransistor coupler by reducing the base-collector capacitance.

It is available in an industry standard SO-8 package. It is an HCPL-0531 with increased common mode transient immunity of 15,000 V/ms minimum at VCM = 1500 V guaranteed.

Supplier's Site
Transistor, Photovoltaic Output Optoisolators - 516-1047-5-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
516-1047-5-ND
Transistor, Photovoltaic Output Optoisolators 516-1047-5-ND
Optoisolator Transistor Output 3750Vrms 2 Channel

Optoisolator Transistor Output 3750Vrms 2 Channel

Buy Now Datasheet
Sheung Wan, Hong Kong
High Speed Optocouplers
HCPL-0534
High Speed Optocouplers HCPL-0534
High Speed Optocouplers 1MBd 2Ch 16mA

High Speed Optocouplers 1MBd 2Ch 16mA

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers
Product Number HCPL-0534 516-1047-5-ND HCPL-0534
Product Name Dual Channel, High Speed Optocouplers Transistor, Photovoltaic Output Optoisolators High Speed Optocouplers
Input DC DC
Output Photodiode Phototransistor
Approvals UL, CSA, IEC/EN/DIN EN 60747-5-2
Package Type SO-8 Package "8-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - SI8234AB-D-IMR-ND - DigiKey
Specs
Package Type 14-VFLGA
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 448-1ED3142MU12FXUMA1DKR-ND - DigiKey
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 3000 volts
View Details
TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details