onsemi Transistor, Photovoltaic Output Optoisolators H11F1VM

Description
Optoisolator MOSFET Output 7500Vpk 1 Channel 6-DIP
Request a Quote Datasheet
Description
Optoisolator MOSFET Output 7500Vpk 1 Channel 6-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - H11F1VM-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
H11F1VM-ND
Transistor, Photovoltaic Output Optoisolators H11F1VM-ND
Optoisolator MOSFET Output 7500Vpk 1 Channel 6-DIP

Optoisolator MOSFET Output 7500Vpk 1 Channel 6-DIP

Buy Now Datasheet
Optocouplers - 8076585 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
8076585
Optocouplers 8076585
IC, Fairchild, H11F1VM

IC, Fairchild, H11F1VM

Supplier's Site
Optocouplers - 8076585P - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
8076585P
Optocouplers 8076585P
IC, Fairchild, H11F1VM

IC, Fairchild, H11F1VM

Supplier's Site
Optocouplers - 1662368 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
1662368
Optocouplers 1662368
IC, Fairchild, H11F1VM

IC, Fairchild, H11F1VM

Supplier's Site
Sheung Wan, Hong Kong
MOSFET Output Optocouplers
H11F1VM
MOSFET Output Optocouplers H11F1VM
MOSFET Output Optocouplers FET Bilateral analog

MOSFET Output Optocouplers FET Bilateral analog

Buy Now Datasheet
Optocoupler, Gate Drive-O/p, 7.5Kv, Dip6; No. Of Channels Onsemi - 78M1377 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Gate Drive-O/p, 7.5Kv, Dip6; No. Of Channels Onsemi
78M1377
Optocoupler, Gate Drive-O/p, 7.5Kv, Dip6; No. Of Channels Onsemi 78M1377
OPTOCOUPLER, GATE DRIVE-O/P, 7.5KV, DIP6; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:6Pins; Isolation Voltage:7.5kV; Product Range:H11FXM Series RoHS Compliant: Yes

OPTOCOUPLER, GATE DRIVE-O/P, 7.5KV, DIP6; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:6Pins; Isolation Voltage:7.5kV; Product Range:H11FXM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers Optocouplers Optocouplers
Product Number H11F1VM-ND 8076585 8076585P H11F1VM 78M1377
Product Name Transistor, Photovoltaic Output Optoisolators Optocouplers Optocouplers MOSFET Output Optocouplers Optocoupler, Gate Drive-O/p, 7.5Kv, Dip6; No. Of Channels Onsemi
Input DC DC DC
Output MOSFET
Package Type "6-DIP (0.300"", 7.62mm)"
Mounting Option Through Hole Through hole MDIP DIP
Isolation Voltage 4170 volts 7500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 448-1ED3241MC12HXUMA1CT-ND - DigiKey
Specs
Package Type "8-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details
High Voltage Opto-Coupler - OC200G - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details