onsemi Transistor, Photovoltaic Output Optoisolators HCPL0453

Description
Optoisolator Transistor Output 2500Vrms 1 Channel 8-SOIC
Request a Quote Datasheet
Description
Optoisolator Transistor Output 2500Vrms 1 Channel 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - HCPL0453-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
HCPL0453-ND
Transistor, Photovoltaic Output Optoisolators HCPL0453-ND
Optoisolator Transistor Output 2500Vrms 1 Channel 8-SOIC

Optoisolator Transistor Output 2500Vrms 1 Channel 8-SOIC

Buy Now Datasheet
Optocoupler, Transistor, 2.5Kv, Soic-8; No. Of Channels Onsemi - 84H5866 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Transistor, 2.5Kv, Soic-8; No. Of Channels Onsemi
84H5866
Optocoupler, Transistor, 2.5Kv, Soic-8; No. Of Channels Onsemi 84H5866
OPTOCOUPLER, TRANSISTOR, 2.5KV, SOIC-8; No. of Channels:1 Channel; Optocoupler Case Style:SOIC; No. of Pins:8Pins; Forward Current If Max:25mA; Isolation Voltage:2.5kV; CTR Min:19%; Collector Emitter Voltage V(br)ceo:- RoHS Compliant: Yes

OPTOCOUPLER, TRANSISTOR, 2.5KV, SOIC-8; No. of Channels:1 Channel; Optocoupler Case Style:SOIC; No. of Pins:8Pins; Forward Current If Max:25mA; Isolation Voltage:2.5kV; CTR Min:19%; Collector Emitter Voltage V(br)ceo:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
High Speed Optocouplers
HCPL0453
High Speed Optocouplers HCPL0453
High Speed Optocouplers Optocoupler 1Ch HS Transistor

High Speed Optocouplers Optocoupler 1Ch HS Transistor

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers
Product Number HCPL0453-ND 84H5866 HCPL0453
Product Name Transistor, Photovoltaic Output Optoisolators Optocoupler, Transistor, 2.5Kv, Soic-8; No. Of Channels Onsemi High Speed Optocouplers
Input DC
Output Phototransistor
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 448-2ED3141MC12LXUMA1DKR-ND - DigiKey
Specs
Package Type "14-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details
High Voltage Opto-Diode - OZ100SG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Mounting Option Axial Lead
View Details