onsemi Logic Output Optoisolators H11L3SR2VM

Description
Logic Output Optoisolator 1MHz Open Collector 4170Vrms 1 Channel CMTI 6-SMD
Request a Quote
Description
Logic Output Optoisolator 1MHz Open Collector 4170Vrms 1 Channel CMTI 6-SMD
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Optocoupler, Schmitt Trigger (part number 97K1816) from ON Semiconductor features a high-speed integrated circuit detector optically coupled to a gallium-arsenide infrared emitting diode. It is designed with a Schmitt trigger output, providing hysteresis for improved noise immunity and pulse shaping. The device supports a typical data rate of 1 MHz and is compatible with various logic systems, offering a logic-compatible output that can sink up to 16 mA at a maximum voltage of 0.4 V. This optocoupler is suitable for applications such as logic-to-logic isolation, programmable current level sensing, and AC to TTL conversion. It has a wide supply voltage capability and is free from latch-up and oscillation across its specified voltage and temperature ranges. The product also meets safety and regulatory approvals, including UL1577 with an isolation voltage of 4,170 VAC for one minute and a peak working insulation voltage of 850 V. Engineers considering this component should note its open-collector output configuration, which allows for maximum application flexibility.

Datasheet Summary
Powered by GS/AI

The Optocoupler, Schmitt Trigger (part number 97K1816) from ON Semiconductor features a high-speed integrated circuit detector optically coupled to a gallium-arsenide infrared emitting diode. It is designed with a Schmitt trigger output, providing hysteresis for improved noise immunity and pulse shaping. The device supports a typical data rate of 1 MHz and is compatible with various logic systems, offering a logic-compatible output that can sink up to 16 mA at a maximum voltage of 0.4 V. This optocoupler is suitable for applications such as logic-to-logic isolation, programmable current level sensing, and AC to TTL conversion. It has a wide supply voltage capability and is free from latch-up and oscillation across its specified voltage and temperature ranges. The product also meets safety and regulatory approvals, including UL1577 with an isolation voltage of 4,170 VAC for one minute and a peak working insulation voltage of 850 V. Engineers considering this component should note its open-collector output configuration, which allows for maximum application flexibility.

Suppliers

Company
Product
Description
Supplier Links
Logic Output Optoisolators - H11L3SR2VMTR-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
H11L3SR2VMTR-ND
Logic Output Optoisolators H11L3SR2VMTR-ND
Logic Output Optoisolator 1MHz Open Collector 4170Vrms 1 Channel CMTI 6-SMD

Logic Output Optoisolator 1MHz Open Collector 4170Vrms 1 Channel CMTI 6-SMD

Buy Now Datasheet
Logic Output Optoisolators - H11L3SR2VMCT-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
H11L3SR2VMCT-ND
Logic Output Optoisolators H11L3SR2VMCT-ND
Logic Output Optoisolator 1MHz Open Collector 4170Vrms 1 Channel CMTI 6-SMD

Logic Output Optoisolator 1MHz Open Collector 4170Vrms 1 Channel CMTI 6-SMD

Buy Now Datasheet
Logic Output Optoisolators - H11L3SR2VMDKR-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
H11L3SR2VMDKR-ND
Logic Output Optoisolators H11L3SR2VMDKR-ND
Logic Output Optoisolator 1MHz Open Collector 4170Vrms 1 Channel CMTI 6-SMD

Logic Output Optoisolator 1MHz Open Collector 4170Vrms 1 Channel CMTI 6-SMD

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Output Optocouplers
H11L3SR2VM
Logic Output Optocouplers H11L3SR2VM
Logic Output Optocouplers Optocoupler Schmitt Trigger

Logic Output Optocouplers Optocoupler Schmitt Trigger

Buy Now Datasheet
Optocoupler, Schimitt Trigger; No. Of Channels Onsemi - 97K1816 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Schimitt Trigger; No. Of Channels Onsemi
97K1816
Optocoupler, Schimitt Trigger; No. Of Channels Onsemi 97K1816
OPTOCOUPLER, SCHIMITT TRIGGER; No. of Channels:1 Channel; Isolation Voltage:7.5kV; Data Rate:-; Optocoupler Case Style:Surface Mount DIP; No. of Pins:6Pins; Product Range:-; Input Current:10mA; No. of Channels:1; Output Voltage:16V RoHS Compliant: Yes

OPTOCOUPLER, SCHIMITT TRIGGER; No. of Channels:1 Channel; Isolation Voltage:7.5kV; Data Rate:-; Optocoupler Case Style:Surface Mount DIP; No. of Pins:6Pins; Product Range:-; Input Current:10mA; No. of Channels:1; Output Voltage:16V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers
Product Number H11L3SR2VMTR-ND H11L3SR2VM 97K1816
Product Name Logic Output Optoisolators Logic Output Optocouplers Optocoupler, Schimitt Trigger; No. Of Channels Onsemi
Input DC 10mA
Output Open Collector
Package Type 6-SMD, Gull Wing
Mounting Option Surface Mount Surface Mount DIP
Forward Current 30 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Opto-Diode - OZ200SG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Clear epoxy package
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 448-1ED3120MC12HXUMA1DKR-ND - DigiKey
Specs
Package Type "8-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 8000 volts
View Details