Manufacturer: Broadcom Limited
Win Source Part Number: 1042513-HCPL-050L-50
Packaging: Reel - TR
Mounting: SMD (SMT)
Forward Voltage: 1.5V
Input Type: DC
Number of Channels: 1
Isolation Voltage: 3750Vrms
Family Name: HCPL-050L
Categories: Isolators
Status: Active
Temperature Range - Operating: -55°C to 100°C
Case / Package: 8-SO
Minimum DC Current Transfer Ratio: 19% @ 16mA
Maximum DC Current Transfer Ratio: 50% @ 16mA
Switching Turn-On and Turn-Off Time: 200ns, 600ns
Maximum Output Voltage: 7V
Channel Output Current: 8mA
Continuous forward current- Max: 25mA
Alternative Parts (Cross-Reference): IL1206AT; IL1206AT-E3; HCPL-050LE; HCPL-050L#500;
Introduction Date: May 31, 2005
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 1,500
Optoisolator Transistor with Base Output 3750Vrms 1 Channel 8-SO
Optoisolator Transistor with Base Output 3750Vrms 1 Channel 8-SO
Optoisolator Transistor with Base Output 3750Vrms 1 Channel 8-SO
High Speed Optocouplers 1MBd 1Ch 16mA
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 1042513-HCPL-050L-500E | 516-HCPL-050L-500ECT-ND | HCPL-050L-500E |
| Product Name | Optoisolators - Transistor, Photovoltaic Output - HCPL-050L-500E | Transistor, Photovoltaic Output Optoisolators | High Speed Optocouplers |
| Input | DC; DC | DC | |
| Mounting Option | Surface Mount; 8-SO | Surface Mount | |
| Forward Current | 25 milliamps | ||
| Isolation Voltage | 3750 volts | 3750 volts |