onsemi Optocouplers H11F3SM

Description
FET O/P analogue optocoupler,H11F3SM, SMD
Request a Quote Datasheet
Description
FET O/P analogue optocoupler,H11F3SM, SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optocouplers - 456371 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
456371
Optocouplers 456371
FET O/P analogue optocoupler,H11F3SM, SMD

FET O/P analogue optocoupler,H11F3SM,SMD

Supplier's Site
Transistor, Photovoltaic Output Optoisolators - H11F3SM-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
H11F3SM-ND
Transistor, Photovoltaic Output Optoisolators H11F3SM-ND
Optoisolator MOSFET Output 7500Vpk 1 Channel 6-SMD

Optoisolator MOSFET Output 7500Vpk 1 Channel 6-SMD

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET Output Optocouplers
H11F3SM
MOSFET Output Optocouplers H11F3SM
MOSFET Output Optocouplers ANALOG FET

MOSFET Output Optocouplers ANALOG FET

Buy Now Datasheet
Optocoupler, Transistor, 7.5Kv, Smdip-6; No. Of Channels Onsemi - 78M1380 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Transistor, 7.5Kv, Smdip-6; No. Of Channels Onsemi
78M1380
Optocoupler, Transistor, 7.5Kv, Smdip-6; No. Of Channels Onsemi 78M1380
OPTOCOUPLER, TRANSISTOR, 7.5KV, SMDIP-6; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:6Pins; Forward Current If Max:60mA; Isolation Voltage:7.5kV; CTR Min:-; Collector Emitter Voltage V(br)ceo:- RoHS Compliant: Yes

OPTOCOUPLER, TRANSISTOR, 7.5KV, SMDIP-6; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:6Pins; Forward Current If Max:60mA; Isolation Voltage:7.5kV; CTR Min:-; Collector Emitter Voltage V(br)ceo:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers Optocouplers
Product Number 456371 H11F3SM-ND H11F3SM 78M1380
Product Name Optocouplers Transistor, Photovoltaic Output Optoisolators MOSFET Output Optocouplers Optocoupler, Transistor, 7.5Kv, Smdip-6; No. Of Channels Onsemi
Input DC DC
Output Phototransistor; Phototransistor MOSFET
Approvals RoHS Compliant
Mounting Option Surface mount Surface Mount Surface Mount DIP
Unlock Full Specs
to access all available technical data

Similar Products

LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
Solid State Relays - 8002751 - RS Components, Ltd.
Specs
Approvals RoHS Compliant
Mounting Option Din rail
View Details
Digital Isolators - ISO1I811TXUMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type "48-TFSOP (0.240"", 6.10mm Width)"
Mounting Option Surface Mount
Isolation Voltage 500 volts
View Details
2 suppliers