onsemi Logic Output Optoisolators H11N1SR2VM

Description
Logic Output Optoisolator 5MHz Open Collector 4170Vrms 1 Channel CMTI 6-SMD
Request a Quote Datasheet
Description
Logic Output Optoisolator 5MHz Open Collector 4170Vrms 1 Channel CMTI 6-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic Output Optoisolators - H11N1SR2VMTR-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
H11N1SR2VMTR-ND
Logic Output Optoisolators H11N1SR2VMTR-ND
Logic Output Optoisolator 5MHz Open Collector 4170Vrms 1 Channel CMTI 6-SMD

Logic Output Optoisolator 5MHz Open Collector 4170Vrms 1 Channel CMTI 6-SMD

Buy Now Datasheet
Logic Output Optoisolators - H11N1SR2VMCT-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
H11N1SR2VMCT-ND
Logic Output Optoisolators H11N1SR2VMCT-ND
Logic Output Optoisolator 5MHz Open Collector 4170Vrms 1 Channel CMTI 6-SMD

Logic Output Optoisolator 5MHz Open Collector 4170Vrms 1 Channel CMTI 6-SMD

Buy Now Datasheet
Logic Output Optoisolators - H11N1SR2VMDKR-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
H11N1SR2VMDKR-ND
Logic Output Optoisolators H11N1SR2VMDKR-ND
Logic Output Optoisolator 5MHz Open Collector 4170Vrms 1 Channel CMTI 6-SMD

Logic Output Optoisolator 5MHz Open Collector 4170Vrms 1 Channel CMTI 6-SMD

Buy Now Datasheet
Singapore, Singapore
Signal Isolator and Optocoupler
902-H11N1SR2VM
Signal Isolator and Optocoupler 902-H11N1SR2VM
High Speed Optocouplers Optocoupler LC Schmitt Trigger Product overview: H11N1SR2VM from Fairchild (onsemi) is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-H11N1SR2VM can be used for catalog matching and distributor lookup.

High Speed Optocouplers Optocoupler LC Schmitt Trigger Product overview: H11N1SR2VM from Fairchild (onsemi) is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-H11N1SR2VM can be used for catalog matching and distributor lookup.

Supplier's Site
Optocoupler, 5Mhz, 4.17Kv, Smdip-6; No. Of Channels Onsemi - 82C5698 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, 5Mhz, 4.17Kv, Smdip-6; No. Of Channels Onsemi
82C5698
Optocoupler, 5Mhz, 4.17Kv, Smdip-6; No. Of Channels Onsemi 82C5698
OPTOCOUPLER, 5MHZ, 4.17KV, SMDIP-6; No. of Channels:1 Channel; Isolation Voltage:4.17kV; Data Rate:5Mbps; Optocoupler Case Style:Surface Mount DIP; No. of Pins:6Pins; Product Range:- RoHS Compliant: Yes

OPTOCOUPLER, 5MHZ, 4.17KV, SMDIP-6; No. of Channels:1 Channel; Isolation Voltage:4.17kV; Data Rate:5Mbps; Optocoupler Case Style:Surface Mount DIP; No. of Pins:6Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
High Speed Optocouplers
H11N1SR2VM
High Speed Optocouplers H11N1SR2VM
High Speed Optocouplers Optocoupler LC Schmitt Trigger

High Speed Optocouplers Optocoupler LC Schmitt Trigger

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers Optocouplers
Product Number H11N1SR2VMTR-ND 902-H11N1SR2VM 82C5698 H11N1SR2VM
Product Name Logic Output Optoisolators Signal Isolator and Optocoupler Optocoupler, 5Mhz, 4.17Kv, Smdip-6; No. Of Channels Onsemi High Speed Optocouplers
Input DC
Output Open Collector Open Collector
Package Type 6-SMD, Gull Wing
Mounting Option Surface Mount Reel Surface Mount DIP
Forward Current 30 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 7083273 - RS Components, Ltd.
Specs
Approvals RoHS Compliant
Mounting Option Pcb mount
View Details
Miniature Phototransistor Optocoupler for Hybrid Assembly - OLI100 - Skyworks Solutions, Inc.
Specs
Output Phototransistor
Package Type 6-Lead Ceramic Carrier Chip for Hybrid Assembly
Isolation Voltage 1500 volts
View Details
2 suppliers
TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details
Isolators - Gate Drivers - 448-2EDR6258XXUMA1TR-ND - DigiKey
Specs
Package Type "14-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details