Logic Output Optoisolator 5MHz Open Collector 4170Vrms 1 Channel CMTI 6-DIP
High Speed Optocouplers Optocoupler LC Schmitt Trigger Product overview: H11N1TVM from Fairchild (onsemi) is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-H11N1TVM can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1042217-H11N1TVM
Packaging: Tube/Rail
Mounting: Through Hole
Output Type: Open Collector
Data Rate: 5MHz
Forward Voltage: 1.4V
Input Type: DC
Number of Channels: 1
Inputs - Side 1/Side 2: 1/0
Propagation Delay tpLH / tpHL (Max): 330ns, 330ns
Isolation Voltage: 4170Vrms
Categories: Isolators
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 6-DIP
Supply Voltage - Operating: 4 V to 15 V
Rise and Fall Time: 7.5ns, 12ns
Channel Output Current: 50mA
Continuous forward current- Max: 30mA
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs
High Speed Optocouplers Optocoupler LC Schmitt Trigger
OPTOCOUPLER, 5MHZ, 4.17KV, DIP-6; No. of Channels:1 Channel; Isolation Voltage:4.17kV; Data Rate:5Mbps; Optocoupler Case Style:DIP; No. of Pins:6Pins; Product Range:- RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | H11N1TVM-ND | 902-H11N1TVM | 1042217-H11N1TVM | H11N1TVM | 82C5701 |
| Product Name | Logic Output Optoisolators | Signal Isolator and Optocoupler | Optoisolators - Logic Output - H11N1TVM | High Speed Optocouplers | Optocoupler, 5Mhz, 4.17Kv, Dip-6; No. Of Channels Onsemi |
| Input | DC | DC; DC | |||
| Output | Open Collector | Open Collector | Open Collector | ||
| Package Type | "6-DIP (0.400"", 10.16mm)" | ||||
| Mounting Option | Through Hole | Bulk | 6-DIP | DIP | |
| Forward Current | 30 milliamps | 30 milliamps |