Logic Output Optoisolator Open Collector, Schottky Clamped 3750Vrms 1 Channel 15kV/µs CMTI 8-SO Tall
Logic Output Optoisolator Open Collector, Schottky Clamped 3750Vrms 1 Channel 15kV/µs CMTI 8-SO Tall
Logic Output Optoisolator Open Collector, Schottky Clamped 3750Vrms 1 Channel 15kV/µs CMTI 8-SO Tall
High Speed Logic Output Optocoupler, 1-CH, 1Mbps, 3.75kV Isolation, SOIC Product overview: HCPL-0466-500E from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75kV, SOIC. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 3.75kV, SOIC, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-HCPL-0466-500E can be used for catalog matching and distributor lookup.
OPTOCOUPLER, GATE DRIVE, 3.75KV, SOIC-8; No. of Channels:1 Channel; Optocoupler Case Style:SOIC; No. of Pins:8Pins; Isolation Voltage:3.75kV; Product Range:-; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes
4.5V~30V 15kV/us DC SOIC-8 Optocouplers - Logic Output ROHS
Logic Output Optocouplers 1MBd 1Ch 16mA
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 516-3133-2-ND | 902-HCPL-0466-500E | 71AC2981 | HCPL-0466-500E | HCPL-0466-500E |
| Product Name | Logic Output Optoisolators | 3.75kV SOIC Signal Isolator and Optocoupler | Optocoupler, Gate Drive, 3.75Kv, Soic-8; No. Of Channels Broadcom | Optocoupler/LED/Digital Tube/Photoelectric Device >> Optocouplers - Logic Output | Logic Output Optocouplers |
| Input | DC | DC | DC | ||
| Output | Open Collector, Schottky Clamped | ||||
| Package Type | "8-SOIC (0.154"", 3.90mm Width)" | ||||
| Mounting Option | Surface Mount | Tape and Reel | SOIC |