Broadcom Inc. Transistor, Photovoltaic Output Optoisolators HCPL-0500-000E

Description
Optoisolator Transistor with Base Output 3750Vrms 1 Channel 8-SO
Request a Quote Datasheet
Description
Optoisolator Transistor with Base Output 3750Vrms 1 Channel 8-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - 516-1630-5-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
516-1630-5-ND
Transistor, Photovoltaic Output Optoisolators 516-1630-5-ND
Optoisolator Transistor with Base Output 3750Vrms 1 Channel 8-SO

Optoisolator Transistor with Base Output 3750Vrms 1 Channel 8-SO

Buy Now Datasheet
Optocoupler, Transistor, 3.75Kv, Soic-8; No. Of Channels Broadcom - 92K0339 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Transistor, 3.75Kv, Soic-8; No. Of Channels Broadcom
92K0339
Optocoupler, Transistor, 3.75Kv, Soic-8; No. Of Channels Broadcom 92K0339
OPTOCOUPLER, TRANSISTOR, 3.75KV, SOIC-8; No. of Channels:1 Channel; Optocoupler Case Style:SOIC; No. of Pins:8Pins; Forward Current If Max:25mA; Isolation Voltage:3.75kV; CTR Min:7%; Collector Emitter Voltage V(br)ceo:20V RoHS Compliant: Yes

OPTOCOUPLER, TRANSISTOR, 3.75KV, SOIC-8; No. of Channels:1 Channel; Optocoupler Case Style:SOIC; No. of Pins:8Pins; Forward Current If Max:25mA; Isolation Voltage:3.75kV; CTR Min:7%; Collector Emitter Voltage V(br)ceo:20V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Optocouplers Optocouplers
Product Number 516-1630-5-ND 92K0339
Product Name Transistor, Photovoltaic Output Optoisolators Optocoupler, Transistor, 3.75Kv, Soic-8; No. Of Channels Broadcom
Input DC
Output Phototransistor
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount SOIC
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details
High Voltage Opto-Diode - OZ200SG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Clear epoxy package
View Details
Isolators - Gate Drivers - 336-1900-5-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5000 volts
View Details