onsemi Logic Output Optoisolators H11L3M

Description
Logic Output Optoisolator 1MHz Open Collector 4170Vrms 1 Channel CMTI 6-DIP
Request a Quote Datasheet
Description
Logic Output Optoisolator 1MHz Open Collector 4170Vrms 1 Channel CMTI 6-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic Output Optoisolators - H11L3M-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
H11L3M-ND
Logic Output Optoisolators H11L3M-ND
Logic Output Optoisolator 1MHz Open Collector 4170Vrms 1 Channel CMTI 6-DIP

Logic Output Optoisolator 1MHz Open Collector 4170Vrms 1 Channel CMTI 6-DIP

Buy Now Datasheet
Optocoupler, Digital, 7.5Kv, Dip; No. Of Channels Onsemi - 97K1815 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Digital, 7.5Kv, Dip; No. Of Channels Onsemi
97K1815
Optocoupler, Digital, 7.5Kv, Dip; No. Of Channels Onsemi 97K1815
OPTOCOUPLER, DIGITAL, 7.5KV, DIP; No. of Channels:1 Channel; Isolation Voltage:7.5kV; Data Rate:-; Optocoupler Case Style:DIP; No. of Pins:6Pins; Product Range:- RoHS Compliant: Yes

OPTOCOUPLER, DIGITAL, 7.5KV, DIP; No. of Channels:1 Channel; Isolation Voltage:7.5kV; Data Rate:-; Optocoupler Case Style:DIP; No. of Pins:6Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Output Optocouplers
H11L3M
Logic Output Optocouplers H11L3M
Logic Output Optocouplers Optocoupler LC Schmitt Trigger

Logic Output Optocouplers Optocoupler LC Schmitt Trigger

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers
Product Number H11L3M-ND 97K1815 H11L3M
Product Name Logic Output Optoisolators Optocoupler, Digital, 7.5Kv, Dip; No. Of Channels Onsemi Logic Output Optocouplers
Input DC
Output Open Collector
Package Type "6-DIP (0.300"", 7.62mm)"
Mounting Option Through Hole DIP
Forward Current 30 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 3728773 - RS Components, Ltd.
Specs
Output Thyristor
Mounting Option Panel mount
View Details
High Voltage Opto-Diode - OZ100SG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Mounting Option Axial Lead
View Details
Isolators - Gate Drivers - 863-SI8233AB-AS-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details