onsemi Logic Output Optoisolators H11L3VM

Description
Logic Output Optoisolator 1MHz Open Collector 4170Vrms 1 Channel CMTI 6-DIP
Request a Quote Datasheet
Description
Logic Output Optoisolator 1MHz Open Collector 4170Vrms 1 Channel CMTI 6-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic Output Optoisolators - H11L3VM-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
H11L3VM-ND
Logic Output Optoisolators H11L3VM-ND
Logic Output Optoisolator 1MHz Open Collector 4170Vrms 1 Channel CMTI 6-DIP

Logic Output Optoisolator 1MHz Open Collector 4170Vrms 1 Channel CMTI 6-DIP

Buy Now Datasheet
Optoisolators - Logic Output - H11L3VM - 1042211-H11L3VM - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Logic Output - H11L3VM
1042211-H11L3VM
Optoisolators - Logic Output - H11L3VM 1042211-H11L3VM
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1042211-H11L3VM Packaging: Tube/Rail Mounting: Through Hole Output Type: Open Collector Data Rate: 1MHz Forward Voltage: 1.2V Input Type: DC Number of Channels: 1 Inputs - Side 1/Side 2: 1/0 Propagation Delay tpLH / tpHL (Max): 4μs, 4μs Isolation Voltage: 4170Vrms Categories: Isolators Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 6-DIP Supply Voltage - Operating: 3 V to 15 V Rise and Fall Time: 100ns, 100ns Channel Output Current: 50mA Continuous forward current- Max: 30mA Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1042211-H11L3VM
Packaging: Tube/Rail
Mounting: Through Hole
Output Type: Open Collector
Data Rate: 1MHz
Forward Voltage: 1.2V
Input Type: DC
Number of Channels: 1
Inputs - Side 1/Side 2: 1/0
Propagation Delay tpLH / tpHL (Max): 4μs, 4μs
Isolation Voltage: 4170Vrms
Categories: Isolators
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 6-DIP
Supply Voltage - Operating: 3 V to 15 V
Rise and Fall Time: 100ns, 100ns
Channel Output Current: 50mA
Continuous forward current- Max: 30mA
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs

Buy Now Datasheet
 - H11L3VM - Rochester Electronics
Newburyport, MA, United States
Logic IC Output Optocoupler, 7500V Isolation, 1MBps

Logic IC Output Optocoupler, 7500V Isolation, 1MBps

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Output Optocouplers
H11L3VM
Logic Output Optocouplers H11L3VM
Logic Output Optocouplers Optocoupler Schmitt Trigger

Logic Output Optocouplers Optocoupler Schmitt Trigger

Buy Now Datasheet
Optocoupler, 1Mhz, 4.17Kv, Dip-6; No. Of Channels Onsemi - 82C5691 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, 1Mhz, 4.17Kv, Dip-6; No. Of Channels Onsemi
82C5691
Optocoupler, 1Mhz, 4.17Kv, Dip-6; No. Of Channels Onsemi 82C5691
OPTOCOUPLER, 1MHZ, 4.17KV, DIP-6; No. of Channels:1 Channel; Isolation Voltage:4.17kV; Data Rate:1Mbps; Optocoupler Case Style:DIP; No. of Pins:6Pins; Product Range:H11LXM Series RoHS Compliant: Yes

OPTOCOUPLER, 1MHZ, 4.17KV, DIP-6; No. of Channels:1 Channel; Isolation Voltage:4.17kV; Data Rate:1Mbps; Optocoupler Case Style:DIP; No. of Pins:6Pins; Product Range:H11LXM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Rochester Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers Optocouplers Optocouplers
Product Number H11L3VM-ND 1042211-H11L3VM H11L3VM H11L3VM 82C5691
Product Name Logic Output Optoisolators Optoisolators - Logic Output - H11L3VM Logic Output Optocouplers Optocoupler, 1Mhz, 4.17Kv, Dip-6; No. Of Channels Onsemi
Input DC DC; DC
Output Open Collector Open Collector
Package Type "6-DIP (0.300"", 7.62mm)"
Mounting Option Through Hole 6-DIP DIP
Forward Current 30 milliamps 30 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Radiation Tolerant, Phototransistor Hermetic Surface Mount Optocoupler - OLS049 - Skyworks Solutions, Inc.
Specs
Output Phototransistor
Package Type 4-Lead Hermetic Ceramic LCC
Isolation Voltage 1000 volts
View Details
3 suppliers
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 448-1ED3320MC12NXUMA1CT-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details