onsemi Logic Output Optoisolators H11N1SM

Description
Logic Output Optoisolator 5MHz Open Collector 4170Vrms 1 Channel CMTI 6-SMD
Request a Quote Datasheet
Description
Logic Output Optoisolator 5MHz Open Collector 4170Vrms 1 Channel CMTI 6-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic Output Optoisolators - H11N1SM-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
H11N1SM-ND
Logic Output Optoisolators H11N1SM-ND
Logic Output Optoisolator 5MHz Open Collector 4170Vrms 1 Channel CMTI 6-SMD

Logic Output Optoisolator 5MHz Open Collector 4170Vrms 1 Channel CMTI 6-SMD

Buy Now Datasheet
Singapore, Singapore
Signal Isolator and Optocoupler
902-H11N1SM
Signal Isolator and Optocoupler 902-H11N1SM
High Speed Optocouplers Optocoupler LC Schmitt Trigger Product overview: H11N1SM from Fairchild (onsemi) is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-H11N1SM can be used for catalog matching and distributor lookup.

High Speed Optocouplers Optocoupler LC Schmitt Trigger Product overview: H11N1SM from Fairchild (onsemi) is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-H11N1SM can be used for catalog matching and distributor lookup.

Supplier's Site
Sheung Wan, Hong Kong
High Speed Optocouplers
H11N1SM
High Speed Optocouplers H11N1SM
High Speed Optocouplers Optocoupler LC Schmitt Trigger

High Speed Optocouplers Optocoupler LC Schmitt Trigger

Buy Now Datasheet
Optocoupler, 5Mhz, 4.17Kv, Smdip-6; No. Of Channels Onsemi - 82C5696 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, 5Mhz, 4.17Kv, Smdip-6; No. Of Channels Onsemi
82C5696
Optocoupler, 5Mhz, 4.17Kv, Smdip-6; No. Of Channels Onsemi 82C5696
OPTOCOUPLER, 5MHZ, 4.17KV, SMDIP-6; No. of Channels:1 Channel; Isolation Voltage:4.17kV; Data Rate:5Mbps; Optocoupler Case Style:Surface Mount DIP; No. of Pins:6Pins; Product Range:- RoHS Compliant: Yes

OPTOCOUPLER, 5MHZ, 4.17KV, SMDIP-6; No. of Channels:1 Channel; Isolation Voltage:4.17kV; Data Rate:5Mbps; Optocoupler Case Style:Surface Mount DIP; No. of Pins:6Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers Optocouplers
Product Number H11N1SM-ND 902-H11N1SM H11N1SM 82C5696
Product Name Logic Output Optoisolators Signal Isolator and Optocoupler High Speed Optocouplers Optocoupler, 5Mhz, 4.17Kv, Smdip-6; No. Of Channels Onsemi
Input DC
Output Open Collector Open Collector
Package Type 6-SMD, Gull Wing
Mounting Option Surface Mount Bulk Surface Mount DIP
Forward Current 30 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler; Analog; SOIC; Transistor; 1.3 V; 60 mA; 6 V - 70225534 - Allied Electronics, Inc.
Specs
Output Phototransistor
Package Type SOIC
Mounting Option Surface Mount
View Details
Isolators - Gate Drivers - 863-SI8235AC-AS1RTR-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 3750 volts
View Details
TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details