Manufacturer: Broadcom Limited
Win Source Part Number: 1042517-HCPL-0531-00
Packaging: Tube/Rail
Mounting: SMD (SMT)
Output Type: Transistor
Forward Voltage: 1.5V
Input Type: DC
Number of Channels: 2
Isolation Voltage: 3750Vrms
Categories: Isolators
Status: Active
Temperature Range - Operating: -55°C to 100°C
Case / Package: 8-SO
Minimum DC Current Transfer Ratio: 19% @ 16mA
Maximum DC Current Transfer Ratio: 50% @ 16mA
Switching Turn-On and Turn-Off Time: 200ns, 600ns
Maximum Output Voltage: 20V
Channel Output Current: 8mA
Continuous forward current- Max: 25mA
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
Quantity per package: 100
Broadcom HCPL-0531-000E Optocoupler
Broadcom HCPL-0531-000E Optocoupler
Broadcom HCPL-0531-000E Optocoupler
Optoisolator Transistor Output 3750Vrms 2 Channel 8-SO
High Speed Optocouplers 1MBd 2Ch 16mA
OPTOCOUPLER, DUAL, TRANSISTOR O/P; No. of Channels:2 Channel; Optocoupler Case Style:SOIC; No. of Pins:8Pins; Forward Current If Max:25mA; Isolation Voltage:3.75kV; CTR Min:19%; Collector Emitter Voltage V(br)ceo:20V; Product RoHS Compliant: Yes
| Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 1042517-HCPL-0531-000E | 5474024 | 5474024P | 516-1530-5-ND | HCPL-0531-000E | 92K0342 |
| Product Name | Optoisolators - Transistor, Photovoltaic Output - HCPL-0531-000E | Optocouplers | Optocouplers | Transistor, Photovoltaic Output Optoisolators | High Speed Optocouplers | Optocoupler, Dual, Transistor O/p; No. Of Channels Broadcom |
| Input | DC; DC | DC | DC | DC | ||
| Output | Phototransistor; Transistor | Phototransistor; Transistor | Phototransistor | |||
| Mounting Option | Surface Mount; 8-SO | Surface mount | SOIC | Surface Mount | SOIC | |
| Forward Current | 25 milliamps | 25 milliamps | ||||
| Isolation Voltage | 3750 volts | 3750 volts | 3750 volts |