Optoisolator Transistor Output 2500Vrms 2 Channel 8-SOIC
Optoisolator Transistor Output 2500Vrms 2 Channel 8-SOIC
Optoisolator Transistor Output 2500Vrms 2 Channel 8-SOIC
OPTOCOUPLER, TRANSISTOR, 2.5KV, SOIC-8; No. of Channels:2 Channel; Optocoupler Case Style:SOIC; No. of Pins:8Pins; Forward Current If Max:25mA; Isolation Voltage:2.5kV; CTR Min:15%; Collector Emitter Voltage V(br)ceo:- RoHS Compliant: Yes
High Speed Optocouplers 1Mbit/s HS Dual Channel Tran-15kV/us
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers |
| Product Number | HCPL0534R2DKR-ND | 60J0983 | HCPL0534R2 |
| Product Name | Transistor, Photovoltaic Output Optoisolators | Optocoupler, Transistor, 2.5Kv, Soic-8; No. Of Channels Onsemi | High Speed Optocouplers |
| Input | DC | ||
| Output | Phototransistor | ||
| Package Type | "8-SOIC (0.154"", 3.90mm Width)" | ||
| Mounting Option | Surface Mount | SOIC |