onsemi Optoisolators - Logic Output - H11L3SM H11L3SM

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1042206-H11L3SM Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Open Collector Data Rate: 1MHz Forward Voltage: 1.2V Input Type: DC Number of Channels: 1 Inputs - Side 1/Side 2: 1/0 Propagation Delay tpLH / tpHL (Max): 4μs, 4μs Isolation Voltage: 4170Vrms Categories: Isolators Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 6-SMD Supply Voltage - Operating: 3 V to 15 V Rise and Fall Time: 100ns, 100ns Channel Output Current: 50mA Continuous forward current- Max: 30mA Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1042206-H11L3SM Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Open Collector Data Rate: 1MHz Forward Voltage: 1.2V Input Type: DC Number of Channels: 1 Inputs - Side 1/Side 2: 1/0 Propagation Delay tpLH / tpHL (Max): 4μs, 4μs Isolation Voltage: 4170Vrms Categories: Isolators Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 6-SMD Supply Voltage - Operating: 3 V to 15 V Rise and Fall Time: 100ns, 100ns Channel Output Current: 50mA Continuous forward current- Max: 30mA Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Logic Output - H11L3SM - 1042206-H11L3SM - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Logic Output - H11L3SM
1042206-H11L3SM
Optoisolators - Logic Output - H11L3SM 1042206-H11L3SM
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1042206-H11L3SM Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Open Collector Data Rate: 1MHz Forward Voltage: 1.2V Input Type: DC Number of Channels: 1 Inputs - Side 1/Side 2: 1/0 Propagation Delay tpLH / tpHL (Max): 4μs, 4μs Isolation Voltage: 4170Vrms Categories: Isolators Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 6-SMD Supply Voltage - Operating: 3 V to 15 V Rise and Fall Time: 100ns, 100ns Channel Output Current: 50mA Continuous forward current- Max: 30mA Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1042206-H11L3SM
Packaging: Tube/Rail
Mounting: SMD (SMT)
Output Type: Open Collector
Data Rate: 1MHz
Forward Voltage: 1.2V
Input Type: DC
Number of Channels: 1
Inputs - Side 1/Side 2: 1/0
Propagation Delay tpLH / tpHL (Max): 4μs, 4μs
Isolation Voltage: 4170Vrms
Categories: Isolators
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 6-SMD
Supply Voltage - Operating: 3 V to 15 V
Rise and Fall Time: 100ns, 100ns
Channel Output Current: 50mA
Continuous forward current- Max: 30mA
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs

Buy Now Datasheet
Logic Output Optoisolators - H11L3SM-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
H11L3SM-ND
Logic Output Optoisolators H11L3SM-ND
Logic Output Optoisolator 1MHz Open Collector 4170Vrms 1 Channel CMTI 6-SMD

Logic Output Optoisolator 1MHz Open Collector 4170Vrms 1 Channel CMTI 6-SMD

Buy Now Datasheet
Opto Cplr, Schmitt Trigger, 7.5Kv, Smd; No. Of Channels Onsemi - 33X7533 - Newark, An Avnet Company
Chicago, IL, United States
Opto Cplr, Schmitt Trigger, 7.5Kv, Smd; No. Of Channels Onsemi
33X7533
Opto Cplr, Schmitt Trigger, 7.5Kv, Smd; No. Of Channels Onsemi 33X7533
OPTO CPLR, SCHMITT TRIGGER, 7.5KV, SMD; No. of Channels:1 Channel; Isolation Voltage:7.5kV; Data Rate:-; Optocoupler Case Style:Surface Mount DIP; No. of Pins:6Pins; Product Range:-; SVHC:No SVHC (27-Jun-2018); Input Current:60mA; RoHS Compliant: Yes

OPTO CPLR, SCHMITT TRIGGER, 7.5KV, SMD; No. of Channels:1 Channel; Isolation Voltage:7.5kV; Data Rate:-; Optocoupler Case Style:Surface Mount DIP; No. of Pins:6Pins; Product Range:-; SVHC:No SVHC (27-Jun-2018); Input Current:60mA; RoHS Compliant: Yes

Supplier's Site Datasheet
Optocoupler, Schmitt Trigger, 7.5Kv; No. Of Channels Onsemi - 82C5685 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Schmitt Trigger, 7.5Kv; No. Of Channels Onsemi
82C5685
Optocoupler, Schmitt Trigger, 7.5Kv; No. Of Channels Onsemi 82C5685
OPTOCOUPLER, SCHMITT TRIGGER, 7.5KV; No. of Channels:1 Channel; Isolation Voltage:7.5kV; Data Rate:-; Optocoupler Case Style:Surface Mount DIP; No. of Pins:6Pins; Product Range:-; Input Current:60mA; No. of Channels:1 RoHS Compliant: Yes

OPTOCOUPLER, SCHMITT TRIGGER, 7.5KV; No. of Channels:1 Channel; Isolation Voltage:7.5kV; Data Rate:-; Optocoupler Case Style:Surface Mount DIP; No. of Pins:6Pins; Product Range:-; Input Current:60mA; No. of Channels:1 RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Logic Output Optocouplers
H11L3SM
Logic Output Optocouplers H11L3SM
Logic Output Optocouplers SO-6 SCHMITT TRIG

Logic Output Optocouplers SO-6 SCHMITT TRIG

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers Optocouplers
Product Number 1042206-H11L3SM H11L3SM-ND 33X7533 H11L3SM
Product Name Optoisolators - Logic Output - H11L3SM Logic Output Optoisolators Opto Cplr, Schmitt Trigger, 7.5Kv, Smd; No. Of Channels Onsemi Logic Output Optocouplers
Input DC; DC DC 60mA
Output Open Collector Open Collector
Mounting Option Surface Mount; 6-SMD Surface Mount Surface Mount DIP
Forward Current 30 milliamps 30 milliamps
Isolation Voltage 4170 volts 4170 volts 7500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 2766031 - RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
High Voltage Opto-Coupler - OC200G - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details
Isolators - Gate Drivers - 863-SI82308B-D-IS1-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Rise Time 0.0200 µs
View Details