onsemi Transistor, Photovoltaic Output Optoisolators H11G1M

Description
Optoisolator Darlington with Base Output 4170Vrms 1 Channel 6-DIP
Request a Quote Datasheet
Description
Optoisolator Darlington with Base Output 4170Vrms 1 Channel 6-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - H11G1M-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
H11G1M-ND
Transistor, Photovoltaic Output Optoisolators H11G1M-ND
Optoisolator Darlington with Base Output 4170Vrms 1 Channel 6-DIP

Optoisolator Darlington with Base Output 4170Vrms 1 Channel 6-DIP

Buy Now Datasheet
Optocouplers - 8076594 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
8076594
Optocouplers 8076594
IC, Fairchild, H11G1M

IC, Fairchild, H11G1M

Supplier's Site
Optocouplers - 8076594P - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
8076594P
Optocouplers 8076594P
IC, Fairchild, H11G1M

IC, Fairchild, H11G1M

Supplier's Site
Optocouplers - 1662364 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
1662364
Optocouplers 1662364
IC, Fairchild, H11G1M

IC, Fairchild, H11G1M

Supplier's Site
Sheung Wan, Hong Kong
Transistor Output Optocouplers
H11G1M
Transistor Output Optocouplers H11G1M
Transistor Output Optocouplers Hi Volt Photodarling

Transistor Output Optocouplers Hi Volt Photodarling

Buy Now Datasheet
Optocoupler, Darlington, 4.17Kv, Dip-6; No. Of Channels Onsemi - 31Y2042 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Darlington, 4.17Kv, Dip-6; No. Of Channels Onsemi
31Y2042
Optocoupler, Darlington, 4.17Kv, Dip-6; No. Of Channels Onsemi 31Y2042
OPTOCOUPLER, DARLINGTON, 4.17KV, DIP-6; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:6Pins; Forward Current If Max:60mA; Isolation Voltage:4.17kV; CTR Min:500%; Collector Emitter Voltage V(br)ceo:100V RoHS Compliant: Yes

OPTOCOUPLER, DARLINGTON, 4.17KV, DIP-6; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:6Pins; Forward Current If Max:60mA; Isolation Voltage:4.17kV; CTR Min:500%; Collector Emitter Voltage V(br)ceo:100V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers Optocouplers Optocouplers
Product Number H11G1M-ND 8076594 8076594P H11G1M 31Y2042
Product Name Transistor, Photovoltaic Output Optoisolators Optocouplers Optocouplers Transistor Output Optocouplers Optocoupler, Darlington, 4.17Kv, Dip-6; No. Of Channels Onsemi
Input DC DC DC
Output Photodarlington Photodarlington; Photodarlington
Package Type "6-DIP (0.300"", 7.62mm)"
Mounting Option Through Hole Through hole MDIP DIP
Isolation Voltage 4170 volts 4170 volts
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Opto-Coupler - OC200G - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
Solid State Relays - 309863 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details