onsemi Signal Isolator and Optocoupler H11N1TM

Description
Optocoupler Logic-Out Open Collector DC-IN 1-CH 6-Pin PDIP White Bulk Product overview: H11N1TM from onsemi is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-H11N1TM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Optocoupler Logic-Out Open Collector DC-IN 1-CH 6-Pin PDIP White Bulk Product overview: H11N1TM from onsemi is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-H11N1TM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Signal Isolator and Optocoupler
902-H11N1TM
Signal Isolator and Optocoupler 902-H11N1TM
Optocoupler Logic-Out Open Collector DC-IN 1-CH 6-Pin PDIP White Bulk Product overview: H11N1TM from onsemi is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-H11N1TM can be used for catalog matching and distributor lookup.

Optocoupler Logic-Out Open Collector DC-IN 1-CH 6-Pin PDIP White Bulk Product overview: H11N1TM from onsemi is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-H11N1TM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic Output Optoisolators - H11N1TM-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
H11N1TM-ND
Logic Output Optoisolators H11N1TM-ND
Logic Output Optoisolator 5MHz Open Collector 4170Vrms 1 Channel CMTI 6-DIP

Logic Output Optoisolator 5MHz Open Collector 4170Vrms 1 Channel CMTI 6-DIP

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Optocouplers Optocouplers
Product Number 902-H11N1TM H11N1TM-ND
Product Name Signal Isolator and Optocoupler Logic Output Optoisolators
Input DC DC
Mounting Option Rail/Tube Through Hole
Isolation Voltage 7500 volts 4170 volts
Output Open Collector
Package Type "6-DIP (0.400"", 10.16mm)"
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 448-1EDB8275FXUMA1TR-ND - DigiKey
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 3000 volts
View Details
High Voltage Opto-Diode - OZ150SG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Mounting Option Axial Lead
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details