Logic Output Optoisolator 5MHz Open Collector 4170Vrms 1 Channel CMTI 6-DIP
1-Ch Schmitt Trigger Optocoupler, 5Mbps, 7.5kV Isolation, DIP Product overview: H11N2TVM from onsemi is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7.5kV, DIP. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 7.5kV, DIP, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-H11N2TVM can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1042225-H11N2TVM
Packaging: Tube/Rail
Mounting: Through Hole
Output Type: Open Collector
Data Rate: 5MHz
Forward Voltage: 1.4V
Input Type: DC
Number of Channels: 1
Inputs - Side 1/Side 2: 1/0
Propagation Delay tpLH / tpHL (Max): 330ns, 330ns
Isolation Voltage: 4170Vrms
Categories: Isolators
Temperature Range - Operating: -40°C to 85°C
Case / Package: 6-DIP
Supply Voltage - Operating: 4 V to 15 V
Rise and Fall Time: 7.5ns, 12ns
Channel Output Current: 50mA
Continuous forward current- Max: 30mA
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 50
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers |
| Product Number | H11N2TVM-ND | 902-H11N2TVM | 1042225-H11N2TVM |
| Product Name | Logic Output Optoisolators | 7.5kV DIP Signal Isolator and Optocoupler | Optoisolators - Logic Output - H11N2TVM |
| Input | DC | DC | DC; DC |
| Output | Open Collector | Open Collector | |
| Package Type | "6-DIP (0.400"", 10.16mm)" | ||
| Mounting Option | Through Hole | Bulk | 6-DIP |
| Forward Current | 30 milliamps | 30 milliamps |