High Speed-10MBit/s Logic Gate Optocoupler
High Speed Logic Output Optocoupler, 10Mbps, 3.75kV, SOIC Product overview: HCPL0600 from onsemi is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75kV, SOIC. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 3.75kV, SOIC, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-HCPL0600 can be used for catalog matching and distributor lookup.
Logic Output Optoisolator 10Mbps Open Collector 3750Vrms 1 Channel 5kV/µs CMTI 8-SOIC
High Speed Optocouplers 10MBit Optocoupler HS Logic Gate
OPTOCOUPLER, LOGIC GATE, 2500VRMS; No. of Channels:1 Channel; Isolation Voltage:3.75kV; Data Rate:10Mbps; Optocoupler Case Style:SOIC; No. of Pins:8Pins; Product Range:-; External Depth:3.91mm; External Width:4.88mm RoHS Compliant: Yes
OPTOCOUPLER, SMD, LOGIC; No. of Channels:1 Channel; Isolation Voltage:3.75kV; Data Rate:10Mbps; Optocoupler Case Style:SOIC; No. of Pins:8Pins; Product Range:-; SVHC:No SVHC (27-Jun-2018); Approval Category:UL Recognised; Baud Rate RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 6711406 | 6711406P | HCPL0600 | 902-HCPL0600 | HCPL0600-ND | HCPL0600 | 78K5978 |
| Product Name | Optocouplers | Optocouplers | 3.75kV SOIC Signal Isolator and Optocoupler | Logic Output Optoisolators | High Speed Optocouplers | Optocoupler, Logic Gate, 2500Vrms; No. Of Channels Onsemi | |
| Input | DC | DC | DC | DC | |||
| Output | Logic gate | Open Collector | |||||
| Approvals | RoHS Compliant | RoHS Compliant | |||||
| Mounting Option | Surface mount | SOIC | Rail/Tube | Surface Mount | SOIC | ||
| Rise Time | 0.0500 µs | 0.0170 µs | 0.0500 µs |