onsemi Logic Output Optoisolators H11L2SVM

Description
Logic Output Optoisolator 1MHz Open Collector 4170Vrms 1 Channel CMTI 6-SMD
Request a Quote Datasheet
Description
Logic Output Optoisolator 1MHz Open Collector 4170Vrms 1 Channel CMTI 6-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic Output Optoisolators - H11L2SVM-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
H11L2SVM-ND
Logic Output Optoisolators H11L2SVM-ND
Logic Output Optoisolator 1MHz Open Collector 4170Vrms 1 Channel CMTI 6-SMD

Logic Output Optoisolator 1MHz Open Collector 4170Vrms 1 Channel CMTI 6-SMD

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Output Optocouplers
H11L2SVM
Logic Output Optocouplers H11L2SVM
Logic Output Optocouplers Optocoupler Schmitt Trigger

Logic Output Optocouplers Optocoupler Schmitt Trigger

Buy Now Datasheet
Opto Cplr, Schmitt Trigger, 7.5Kv, Smd; No. Of Channels Onsemi - 95W3251 - Newark, An Avnet Company
Chicago, IL, United States
Opto Cplr, Schmitt Trigger, 7.5Kv, Smd; No. Of Channels Onsemi
95W3251
Opto Cplr, Schmitt Trigger, 7.5Kv, Smd; No. Of Channels Onsemi 95W3251
OPTO CPLR, SCHMITT TRIGGER, 7.5KV, SMD; No. of Channels:1 Channel; Isolation Voltage:7.5kV; Data Rate:-; Optocoupler Case Style:Surface Mount DIP; No. of Pins:6Pins; Product Range:-; SVHC:No SVHC (27-Jun-2018); Input Current:60mA; RoHS Compliant: Yes

OPTO CPLR, SCHMITT TRIGGER, 7.5KV, SMD; No. of Channels:1 Channel; Isolation Voltage:7.5kV; Data Rate:-; Optocoupler Case Style:Surface Mount DIP; No. of Pins:6Pins; Product Range:-; SVHC:No SVHC (27-Jun-2018); Input Current:60mA; RoHS Compliant: Yes

Supplier's Site Datasheet
Optocoupler, Schmitt Trigger, 7.5Kv; No. Of Channels Onsemi - 05C2607 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Schmitt Trigger, 7.5Kv; No. Of Channels Onsemi
05C2607
Optocoupler, Schmitt Trigger, 7.5Kv; No. Of Channels Onsemi 05C2607
OPTOCOUPLER, SCHMITT TRIGGER, 7.5KV; No. of Channels:1 Channel; Isolation Voltage:7.5kV; Data Rate:-; Optocoupler Case Style:Surface Mount DIP; No. of Pins:6Pins; Product Range:-; Input Current:60mA; No. of Channels:1Channels RoHS Compliant: Yes

OPTOCOUPLER, SCHMITT TRIGGER, 7.5KV; No. of Channels:1 Channel; Isolation Voltage:7.5kV; Data Rate:-; Optocoupler Case Style:Surface Mount DIP; No. of Pins:6Pins; Product Range:-; Input Current:60mA; No. of Channels:1Channels RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers
Product Number H11L2SVM-ND H11L2SVM 95W3251
Product Name Logic Output Optoisolators Logic Output Optocouplers Opto Cplr, Schmitt Trigger, 7.5Kv, Smd; No. Of Channels Onsemi
Input DC 60mA
Output Open Collector
Package Type 6-SMD, Gull Wing
Mounting Option Surface Mount Surface Mount DIP
Forward Current 30 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 5337638 - RS Components, Ltd.
Specs
Approvals RoHS Compliant
Mounting Option Pcb mount
View Details
Isolators - Gate Drivers - SI8220BD-A-IS-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5000 volts
View Details
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
Isolators - Gate Drivers - 1EDI60I12AHXUMA1CT-ND - DigiKey
Specs
Package Type "8-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Rise Time 0.0100 µs
View Details