onsemi Optoisolators - Logic Output - H11L2SR2M H11L2SR2M

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1042199-H11L2SR2M Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Open Collector Data Rate: 1MHz Forward Voltage: 1.2V Input Type: DC Number of Channels: 1 Inputs - Side 1/Side 2: 1/0 Propagation Delay tpLH / tpHL (Max): 4μs, 4μs Isolation Voltage: 4170Vrms Categories: Isolators Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 6-SMD Supply Voltage - Operating: 3 V to 15 V Rise and Fall Time: 100ns, 100ns Channel Output Current: 50mA Continuous forward current- Max: 30mA Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1042199-H11L2SR2M Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Open Collector Data Rate: 1MHz Forward Voltage: 1.2V Input Type: DC Number of Channels: 1 Inputs - Side 1/Side 2: 1/0 Propagation Delay tpLH / tpHL (Max): 4μs, 4μs Isolation Voltage: 4170Vrms Categories: Isolators Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 6-SMD Supply Voltage - Operating: 3 V to 15 V Rise and Fall Time: 100ns, 100ns Channel Output Current: 50mA Continuous forward current- Max: 30mA Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Logic Output - H11L2SR2M - 1042199-H11L2SR2M - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Logic Output - H11L2SR2M
1042199-H11L2SR2M
Optoisolators - Logic Output - H11L2SR2M 1042199-H11L2SR2M
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1042199-H11L2SR2M Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Open Collector Data Rate: 1MHz Forward Voltage: 1.2V Input Type: DC Number of Channels: 1 Inputs - Side 1/Side 2: 1/0 Propagation Delay tpLH / tpHL (Max): 4μs, 4μs Isolation Voltage: 4170Vrms Categories: Isolators Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 6-SMD Supply Voltage - Operating: 3 V to 15 V Rise and Fall Time: 100ns, 100ns Channel Output Current: 50mA Continuous forward current- Max: 30mA Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1042199-H11L2SR2M
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Open Collector
Data Rate: 1MHz
Forward Voltage: 1.2V
Input Type: DC
Number of Channels: 1
Inputs - Side 1/Side 2: 1/0
Propagation Delay tpLH / tpHL (Max): 4μs, 4μs
Isolation Voltage: 4170Vrms
Categories: Isolators
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 6-SMD
Supply Voltage - Operating: 3 V to 15 V
Rise and Fall Time: 100ns, 100ns
Channel Output Current: 50mA
Continuous forward current- Max: 30mA
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs

Buy Now Datasheet
Logic Output Optoisolators - H11L2SR2MCT-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
H11L2SR2MCT-ND
Logic Output Optoisolators H11L2SR2MCT-ND
Logic Output Optoisolator 1MHz Open Collector 4170Vrms 1 Channel CMTI 6-SMD

Logic Output Optoisolator 1MHz Open Collector 4170Vrms 1 Channel CMTI 6-SMD

Buy Now Datasheet
Logic Output Optoisolators - H11L2SR2MDKR-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
H11L2SR2MDKR-ND
Logic Output Optoisolators H11L2SR2MDKR-ND
Logic Output Optoisolator 1MHz Open Collector 4170Vrms 1 Channel CMTI 6-SMD

Logic Output Optoisolator 1MHz Open Collector 4170Vrms 1 Channel CMTI 6-SMD

Buy Now Datasheet
Logic Output Optoisolators - H11L2SR2MTR-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
H11L2SR2MTR-ND
Logic Output Optoisolators H11L2SR2MTR-ND
Logic Output Optoisolator 1MHz Open Collector 4170Vrms 1 Channel CMTI 6-SMD

Logic Output Optoisolator 1MHz Open Collector 4170Vrms 1 Channel CMTI 6-SMD

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Output Optocouplers
H11L2SR2M
Logic Output Optocouplers H11L2SR2M
Logic Output Optocouplers Optocoupler Schmitt Trigger

Logic Output Optocouplers Optocoupler Schmitt Trigger

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers
Product Number 1042199-H11L2SR2M H11L2SR2MCT-ND H11L2SR2M
Product Name Optoisolators - Logic Output - H11L2SR2M Logic Output Optoisolators Logic Output Optocouplers
Input DC; DC DC
Output Open Collector Open Collector
Mounting Option Surface Mount; 6-SMD Surface Mount
Forward Current 30 milliamps 30 milliamps
Isolation Voltage 4170 volts 4170 volts
Unlock Full Specs
to access all available technical data

Similar Products

LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
Optocoupler module - 859-740 - WAGO
Specs
Input DC
Rise Time 16 µs
View Details
Solid State Relays - 7767680 - RS Components, Ltd.
Specs
Output Mosfet
Approvals RoHS Compliant
Mounting Option Pcb mount
View Details
Isolators - Gate Drivers - 336-4257-ND - DigiKey
Specs
Package Type "14-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5000 volts
View Details