onsemi Optocouplers H11L1SR2M

Description
onsemi H11L1SR2M Optocoupler
Request a Quote Datasheet
Description
onsemi H11L1SR2M Optocoupler
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optocouplers - 6712730 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
6712730
Optocouplers 6712730
onsemi H11L1SR2M Optocoupler

onsemi H11L1SR2M Optocoupler

Supplier's Site
Optocouplers - 6712730P - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
6712730P
Optocouplers 6712730P
onsemi H11L1SR2M Optocoupler

onsemi H11L1SR2M Optocoupler

Supplier's Site
Optocouplers - 1662789 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
1662789
Optocouplers 1662789
onsemi H11L1SR2M Optocoupler

onsemi H11L1SR2M Optocoupler

Supplier's Site
Logic Output Optoisolators - H11L1SR2MDKR-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
H11L1SR2MDKR-ND
Logic Output Optoisolators H11L1SR2MDKR-ND
Logic Output Optoisolator 1MHz Open Collector 4170Vrms 1 Channel CMTI 6-SMD

Logic Output Optoisolator 1MHz Open Collector 4170Vrms 1 Channel CMTI 6-SMD

Buy Now Datasheet
Logic Output Optoisolators - H11L1SR2MCT-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
H11L1SR2MCT-ND
Logic Output Optoisolators H11L1SR2MCT-ND
Logic Output Optoisolator 1MHz Open Collector 4170Vrms 1 Channel CMTI 6-SMD

Logic Output Optoisolator 1MHz Open Collector 4170Vrms 1 Channel CMTI 6-SMD

Buy Now Datasheet
Logic Output Optoisolators - H11L1SR2MTR-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
H11L1SR2MTR-ND
Logic Output Optoisolators H11L1SR2MTR-ND
Logic Output Optoisolator 1MHz Open Collector 4170Vrms 1 Channel CMTI 6-SMD

Logic Output Optoisolator 1MHz Open Collector 4170Vrms 1 Channel CMTI 6-SMD

Buy Now Datasheet
Optocoupler, Schimitt Trigger O/p; No. Of Channels Onsemi - 97K1810 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Schimitt Trigger O/p; No. Of Channels Onsemi
97K1810
Optocoupler, Schimitt Trigger O/p; No. Of Channels Onsemi 97K1810
OPTOCOUPLER, SCHIMITT TRIGGER O/P; No. of Channels:1; Isolation Voltage:7.5kV; Optocoupler Output Type:Schmitt Trigger; Input Current:10mA; Output Voltage:16V; Opto Case Style:SMD; No. of Pins:6 RoHS Compliant: Yes

OPTOCOUPLER, SCHIMITT TRIGGER O/P; No. of Channels:1; Isolation Voltage:7.5kV; Optocoupler Output Type:Schmitt Trigger; Input Current:10mA; Output Voltage:16V; Opto Case Style:SMD; No. of Pins:6 RoHS Compliant: Yes

Supplier's Site
Optocoupler, Logic Output; No. Of Channels Onsemi - 32AH8426 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Logic Output; No. Of Channels Onsemi
32AH8426
Optocoupler, Logic Output; No. Of Channels Onsemi 32AH8426
OPTOCOUPLER, LOGIC OUTPUT; No. of Channels:1 Channel; Isolation Voltage:7.5kV; Optocoupler Case Style:SMD; No. of Pins:6Pins; SVHC:No SVHC (15-Jan-2018); Approval Category:UL Recognised; Baud Rate Bits per Second:1Mbps; Continuous RoHS Compliant: Yes

OPTOCOUPLER, LOGIC OUTPUT; No. of Channels:1 Channel; Isolation Voltage:7.5kV; Optocoupler Case Style:SMD; No. of Pins:6Pins; SVHC:No SVHC (15-Jan-2018); Approval Category:UL Recognised; Baud Rate Bits per Second:1Mbps; Continuous RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Output Optocouplers
H11L1SR2M
Logic Output Optocouplers H11L1SR2M
Logic Output Optocouplers Optocoupler Schmitt Trigger

Logic Output Optocouplers Optocoupler Schmitt Trigger

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers Optocouplers Optocouplers Optocouplers
Product Number 6712730 6712730P H11L1SR2MDKR-ND 97K1810 32AH8426 H11L1SR2M
Product Name Optocouplers Optocouplers Logic Output Optoisolators Optocoupler, Schimitt Trigger O/p; No. Of Channels Onsemi Optocoupler, Logic Output; No. Of Channels Onsemi Logic Output Optocouplers
Input DC DC DC 10mA
Output Logic gate Open Collector
Approvals RoHS Compliant RoHS Compliant
Mounting Option Surface mount PDIP Surface Mount SMD
Rise Time 0.1000 µs 0.1000 µs 0.1000 µs
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details
High Voltage Opto-Coupler - OC200HG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details
Isolators - Gate Drivers - SI8220CD-D-ISR-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5000 volts
View Details