Optoisolator Transistor Output 3750Vrms 2 Channel 8-SO
Optoisolator Transistor Output 3750Vrms 2 Channel 8-SO
Optoisolator Transistor Output 3750Vrms 2 Channel 8-SO
High Speed Optocouplers 1MBd 2Ch 16mA
OPTOCOUPLER, TRANSISTOR, 3750VRMS; No. of Channels:2 Channel; Optocoupler Case Style:SOIC; No. of Pins:8Pins; Forward Current If Max:25mA; Isolation Voltage:3.75kV; CTR Min:19%; Collector Emitter Voltage V(br)ceo:20V; Product Range:-RoHS Compliant: Yes
Transistor Output Optocoupler, High Speed, 2, 3.75 kV, 19 %, 25 mA, SOIC, 8 RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 516-1484-6-ND | HCPL-0531-500E | 52M7937 | 58Y4679 |
| Product Name | Transistor, Photovoltaic Output Optoisolators | High Speed Optocouplers | Optocoupler, Transistor, 3750Vrms; No. Of Channels Broadcom | Transistor Output Optocoupler, High Speed, 2, 3.75 Kv, 19 %, 25 Ma, Soic, 8 Rohs Compliant Broadcom |
| Input | DC | |||
| Output | Phototransistor | |||
| Package Type | "8-SOIC (0.154"", 3.90mm Width)" | |||
| Mounting Option | Surface Mount | SOIC |