RF Connector N-Type Panel Mount Plug 4-H
N-Type Straight Plug 50 Ohm 4-Hole Flan
N Type Connector Receptacle, Male Pin 50Ohm Panel Mount Solder Cup
N Type Straight Plug Solder Cup 50 Ohm 4-Hole Flange
RF Connectors / Coaxial Connectors N PANEL RECPTACLE PLUG
N Type Connector Receptacle, Male Pin 50 Ohm Panel Mount, Square Flange Solder Cup
RF/COAXIAL, N PLUG, STRAIGHT, 50 OHM, SOLDER; Connector Type:N Type; Connector Body Style:Straight Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Brass; Contact Plating:Gold Plated ContactsRoHS Compliant: Yes
50 Ohms Impedance, 5000 Megohms (Min.) Insulation Resistance, Type N Coaxial Connector
Connex N connectors with screw coupling are fully interchangeable with N connectors made to the MIL-C-39012 specification. Designed for use in all systems where very good R.F. and mechanical performance is critical, whether it be at low or high frequencies. Elimination of all nickel plating on N series connectors has gone a long way to solve intermodulation problems. Nexcote is Connex' trade name for the popular white bronze plating. 50 ohm nominal impedance will achieve a VSWR of 1.3 maximum from 0 to 11 GHz.
Brass body material with nexcote finish. 50 Ohms impedance. 1500 Vpeak operating voltage.
| RS Components, Ltd. | Powell Electronics, Inc. | DigiKey | Richardson RFPD | VAST STOCK CO., LIMITED | Utmel Electronic Limited | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Coaxial Connectors | Electrical Connectors | RF and Microwave Connectors | Coaxial Connectors | RF and Microwave Connectors | Electrical Connectors | Coaxial Connectors | Electrical Connectors |
| Product Number | 2530119 | 172118 | ACX1166-ND | 172118 | 172118 | 43-172118 | 99H5728 | 70031798 |
| Product Name | Coaxial Connectors | N-Type Connector | Coaxial Connector (RF) Assemblies | RF Coaxial Panel Mount Connector | RF Connectors / Coaxial Connectors | N Type Connector Receptacle, Male Pin 50 Ohm Panel Mount, Square Flange Solder Cup | Rf/coaxial, N Plug, Straight, 50 Ohm, Solder; Connector Type Amphenol Rf | connector,rf coaxial,n panel receptacleplug,solder pot terminal,50 ohm |
| Gender | Male / Plug | Male / Plug | Male / Plug | Male / Plug | ||||
| Geometry | Straight | Straight | Straight | Straight; Straight | Straight; Straight Plug | Straight | ||
| Connector Type | Type N | |||||||
| Mounting | Panel Mount | Flange Mount, 4-Hole | Bulkhead, Flanges, Panel | Bulkhead |