N Type Straight Crimp Jack for RG-174 RG-316 LMR-100 50 Ohm 4-Hole Flange
N Type Connector Jack, Female Socket 50Ohm Panel Mount Crimp
RF Connectors / Coaxial Connectors N PANEL CRIMP JACK RG-316, 174/U
RF/COAXIAL, N JACK, STRAIGHT, 50 OHM, CRIMP; Connector Type:N Type; Connector Body Style:Straight Jack; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG174, RG188A, RG316; Contact Material:Phosphor Bronze RoHS Compliant: Yes
| Richardson RFPD | Powell Electronics, Inc. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Coaxial Connectors | RF and Microwave Connectors | RF and Microwave Connectors | RF and Microwave Connectors | Coaxial Connectors |
| Product Number | 172173 | 172173 | ACX1152-ND | 172173 | 99H5770 |
| Product Name | RF Coaxial Cable Mount Connector | Connectors | Coaxial Connector (RF) Assemblies | RF Connectors / Coaxial Connectors | Rf/coaxial, N Jack, Straight, 50 Ohm, Crimp; Connector Type Amphenol Rf |
| Gender | Female / Jack | Female / Jack | Female / Jack | ||
| Geometry | Straight | Straight | Straight; Straight Jack | ||
| Termination | Crimp | Crimp | |||
| Connector Type | Type N |