Amphenol Corporation RF Coaxial Cable Mount Connector 182310

Description
UHF Straight Crimp Plug for RG-55 RG-142 RG-223 50 Ohm
Request a Quote Datasheet
Description
UHF Straight Crimp Plug for RG-55 RG-142 RG-223 50 Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Cable Mount Connector - 182310 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
182310
RF Coaxial Cable Mount Connector 182310
UHF Straight Crimp Plug for RG-55 RG-142 RG-223 50 Ohm

UHF Straight Crimp Plug for RG-55 RG-142 RG-223 50 Ohm

Supplier's Site
Coaxial Connector (RF) Assemblies - 182310-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
182310-ND
Coaxial Connector (RF) Assemblies 182310-ND
UHF Connector Plug, Male Pin Non-Constant Free Hanging (In-Line) Solder

UHF Connector Plug, Male Pin Non-Constant Free Hanging (In-Line) Solder

Buy Now Datasheet
Swedesboro, NJ, United States
UHF Connector
182310
UHF Connector 182310
UHF Straight Cable Plug 50 Ohm

UHF Straight Cable Plug 50 Ohm

Buy Now
Rf/coaxial, Uhf Plug, Straight, Crimp; Connector Type Amphenol Rf - 99H5898 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial, Uhf Plug, Straight, Crimp; Connector Type Amphenol Rf
99H5898
Rf/coaxial, Uhf Plug, Straight, Crimp; Connector Type Amphenol Rf 99H5898
RF/COAXIAL, UHF PLUG, STRAIGHT, CRIMP; Connector Type:UHF Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG55, RG142, RG223; Contact Material:Brass; Frequency Max:500MHz RoHS Compliant: Yes

RF/COAXIAL, UHF PLUG, STRAIGHT, CRIMP; Connector Type:UHF Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG55, RG142, RG223; Contact Material:Brass; Frequency Max:500MHz RoHS Compliant: Yes

Supplier's Site Datasheet
RF Connectors / Coaxial Connectors - 182310 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
182310
RF Connectors / Coaxial Connectors 182310
RF Connectors / Coaxial Connectors UHF STRT CRIMP PLUG RG-55,RG-142,RG-223

RF Connectors / Coaxial Connectors UHF STRT CRIMP PLUG RG-55,RG-142,RG-223

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey Powell Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Coaxial Connectors RF and Microwave Connectors Electrical Connectors Coaxial Connectors RF and Microwave Connectors
Product Number 182310 182310-ND 182310 99H5898 182310
Product Name RF Coaxial Cable Mount Connector Coaxial Connector (RF) Assemblies UHF Connector Rf/coaxial, Uhf Plug, Straight, Crimp; Connector Type Amphenol Rf RF Connectors / Coaxial Connectors
Gender Male / Plug Male / Plug Male / Plug
Geometry Straight Straight; Straight Plug Straight
Termination Solder Crimp
Connector Type UHF UHF
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1052534-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 18.000 GHz
View Details
4 suppliers
SMA Female 2 Hole Panel Mount Connector without Teflon - ET-SFS-2H-WOT - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type SMA
Gender Female / Jack
Geometry Straight
View Details
Coaxial Adapters - 8194279 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details
Cable Connectors - NCN-MG-G360-1 - kTB Solutions
Specs
Connector Type Type N
Gender Male / Plug
Frequency 0.000 to 18.000 GHz
View Details