Amphenol Corporation RF Coaxial Cable Mount Connector 172263

Description
N Type Right Angle Crimp Plug for LMR-600 50 Ohm
Request a Quote Datasheet
Description
N Type Right Angle Crimp Plug for LMR-600 50 Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Cable Mount Connector - 172263 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
172263
RF Coaxial Cable Mount Connector 172263
N Type Right Angle Crimp Plug for LMR-600 50 Ohm

N Type Right Angle Crimp Plug for LMR-600 50 Ohm

Supplier's Site
Swedesboro, NJ, United States
RF & Microwave
172263
RF & Microwave 172263
RF

RF

Buy Now
Coaxial Connector (RF) Assemblies - 172263-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
172263-ND
Coaxial Connector (RF) Assemblies 172263-ND
N Type Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder

N Type Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder

Buy Now Datasheet
Rf/coaxial, N Plug, R/a, 50 Ohm, Crimp; Connector Type Amphenol Rf - 92C6748 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial, N Plug, R/a, 50 Ohm, Crimp; Connector Type Amphenol Rf
92C6748
Rf/coaxial, N Plug, R/a, 50 Ohm, Crimp; Connector Type Amphenol Rf 92C6748
RF/COAXIAL, N PLUG, R/A, 50 OHM, CRIMP; Connector Type:N Type; Connector Body Style:Right Angle Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:LMR-600; Contact Material:Brass; Frequency Max:11GHz; Gender:Plug RoHS Compliant: Yes

RF/COAXIAL, N PLUG, R/A, 50 OHM, CRIMP; Connector Type:N Type; Connector Body Style:Right Angle Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:LMR-600; Contact Material:Brass; Frequency Max:11GHz; Gender:Plug RoHS Compliant: Yes

Supplier's Site Datasheet
RF Connectors / Coaxial Connectors - 172263 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
172263
RF Connectors / Coaxial Connectors 172263
RF Connectors / Coaxial Connectors N RIGHT ANGLE PLUG SDT CABLE CRIMP

RF Connectors / Coaxial Connectors N RIGHT ANGLE PLUG SDT CABLE CRIMP

Buy Now Datasheet

Technical Specifications

  Richardson RFPD Powell Electronics, Inc. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Coaxial Connectors RF and Microwave Connectors RF and Microwave Connectors Coaxial Connectors RF and Microwave Connectors
Product Number 172263 172263 172263-ND 92C6748 172263
Product Name RF Coaxial Cable Mount Connector RF & Microwave Coaxial Connector (RF) Assemblies Rf/coaxial, N Plug, R/a, 50 Ohm, Crimp; Connector Type Amphenol Rf RF Connectors / Coaxial Connectors
Gender Male / Plug Male / Plug Male / Plug
Geometry Right Angle Right Angle Right Angle; Right Angle Plug Right Angle
Termination Crimp Crimp
Connector Type Type N
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCN-MB-141-3 - kTB Solutions
Specs
Connector Type Type N
Gender Male / Plug
Frequency 0.000 to 18.000 GHz
View Details
75 OHM Connectors BNC Straight Plug - 190712 - PIC Wire & Cable
Specs
Connector Type BNC
Gender Male / Plug
Geometry Straight
View Details
Coaxial Adapters - 1121495 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC; Type N
Gender Female / Jack
Geometry Straight; Straight
View Details