UHF Straight Crimp Plug for RG-8 RG-213 RG-393 50 Ohm
UHF Connector Plug, Male Pin Non-Constant Free Hanging (In-Line) Solder
RF Connector UHF Straight Crimp Plug RG
RF/COAXIAL, UHF PLUG, STRAIGHT, CRIMP; Connector Type:UHF Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG213, RG393; Contact Material:Brass; Frequency Max:500MHz RoHS Compliant: Yes
RF Connectors / Coaxial Connectors UHF STRT CRIMP PLUG RG-8, RG-213, RG-393
| Richardson RFPD | DigiKey | RS Components, Ltd. | Powell Electronics, Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Coaxial Connectors | RF and Microwave Connectors | Coaxial Connectors | Electrical Connectors | Coaxial Connectors | RF and Microwave Connectors |
| Product Number | 182102 | ACX2058-ND | 2530124 | 182102 | 99H5868 | 182102 |
| Product Name | RF Coaxial Cable Mount Connector | Coaxial Connector (RF) Assemblies | Coaxial Connectors | UHF Connector | Rf/coaxial, Uhf Plug, Straight, Crimp; Connector Type Amphenol Rf | RF Connectors / Coaxial Connectors |
| Gender | Male / Plug | Male / Plug | Male / Plug | Male / Plug | ||
| Geometry | Straight | Straight | Straight; Straight Plug | Straight | ||
| Termination | Solder | Crimp | ||||
| Connector Type | UHF | UHF |