UHF, Mini Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Crimp
Mini-UHF Straight Crimp Jack for RG-59 50 Ohm
RF Connectors / Coaxial Connectors MINI UHF S CRIMP JCK FOR RG-59, 50 OHM
RF/COAXIAL MINI-UHF JACK STR 50 OHM CRIMP; Connector Type:Mini UHF Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG59, RG62, RG140, RG210; Frequency Max:2.5GHz RoHS Compliant: Yes
| DigiKey | Richardson RFPD | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Coaxial Connectors | RF and Microwave Connectors | Coaxial Connectors |
| Product Number | ARF3010-ND | 182113 | 182113 | 99H5878 |
| Product Name | Coaxial Connector (RF) Assemblies | RF Coaxial Cable Mount Connector | RF Connectors / Coaxial Connectors | Rf/coaxial Mini-Uhf Jack Str 50 Ohm Crimp; Connector Type Amphenol Rf |
| Connector Type | Mini-UHF; UHF | Mini-UHF; UHF | ||
| Mounting | Free Hanging (In-Line) | Cable | ||
| Gender | Female / Jack | Female / Jack | Female / Jack |