Radiall Coaxial Connector (RF) Assemblies 2002-1571-005

Description
SMB Connector Plug, Female Socket 50Ohm Free Hanging (In-Line) Crimp
Request a Quote Datasheet
Description
SMB Connector Plug, Female Socket 50Ohm Free Hanging (In-Line) Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Assemblies - 2201-2002-1571-005-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
2201-2002-1571-005-ND
Coaxial Connector (RF) Assemblies 2201-2002-1571-005-ND
SMB Connector Plug, Female Socket 50Ohm Free Hanging (In-Line) Crimp

SMB Connector Plug, Female Socket 50Ohm Free Hanging (In-Line) Crimp

Buy Now Datasheet
RF Coaxial Cable Mount Connector - 2002-1571-005 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
2002-1571-005
RF Coaxial Cable Mount Connector 2002-1571-005
SMB Straight Female Cable Connectors

SMB Straight Female Cable Connectors

Supplier's Site Datasheet
RF Connectors / Coaxial Connectors - 2002-1571-005 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
2002-1571-005
RF Connectors / Coaxial Connectors 2002-1571-005
RF Connectors / Coaxial Connectors SMB F STR NA CR

RF Connectors / Coaxial Connectors SMB F STR NA CR

Buy Now

Technical Specifications

  DigiKey Richardson RFPD VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors Coaxial Connectors RF and Microwave Connectors
Product Number 2201-2002-1571-005-ND 2002-1571-005 2002-1571-005
Product Name Coaxial Connector (RF) Assemblies RF Coaxial Cable Mount Connector RF Connectors / Coaxial Connectors
Connector Type SMB
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC Bulkhead Jack - 190521A - PIC Wire & Cable
Specs
Connector Type TNC
Mounting Bulkhead
Voltage Rating 500 volts
View Details
Cable Connectors - NCN-MB-R280-2 - kTB Solutions
Specs
Connector Type Type N
Gender Male / Plug
Frequency 0.000 to 6.000 GHz
View Details
RF Connectors - 1051655-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Cable Mount (Free-Hanging)
Frequency 12.400 GHz
View Details
5 suppliers
Coaxial Adapters - 2469514 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC
Geometry Straight
Frequency 0.000 GHz
View Details